EN
  • EN
  • DE

MAX3782UTK+TD

Part No MAX3782UTK+TD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Bus Line Transceiver IC / TXRX DUAL 1.25GBPS TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series *
Part Status Obsolete(EOL)
Win Source Part Number 786037-MAX3782UTK+TD
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3782
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX3782UTK+TD CAD Model

Description

Maxim Integrated's MAX3782UTK+TD: High-Performance Transimpedance Amplifier

The MAX3782UTK+TD from Maxim Integrated is a cutting-edge transimpedance amplifier (TIA) designed for optical receiver applications. This high-speed, low-noise amplifier is optimized to work with photodiodes in the detection of light signals for a range of data communication and telecommunication applications. Its exceptional performance makes it suitable for use in systems that require high bandwidth and sensitivity, such as fiber-optic receivers, test and measurement equipment, and high-speed data acquisition systems.

Featuring a wide bandwidth and a high transimpedance gain, the MAX3782UTK+TD is capable of handling data rates up to 10.7Gbps, making it an ideal choice for 10 Gigabit Ethernet, OC-192/STM-64, and other high-speed communication standards. The device provides a differential output, which is essential for minimizing signal noise and interference, thus ensuring a cleaner, more reliable signal transmission.

One of the key advantages of the MAX3782UTK+TD is its low input-referred noise, which enhances the signal-to-noise ratio (SNR) of the system. This allows for longer transmission distances and improved data integrity. Additionally, the TIA features an automatic gain control (AGC) that adjusts the amplification level based on the input signal strength, ensuring consistent performance across varying light levels.

Constructed with Maxim Integrated's advanced semiconductor technology, the MAX3782UTK+TD is housed in a compact, surface-mount package, making it easy to integrate into space-constrained designs. Its low power consumption is also beneficial for applications where energy efficiency is a concern.

Engineers and designers looking for a reliable and high-performance transimpedance amplifier for their optical communication systems will find the MAX3782UTK+TD to be a superior solution. With its combination of high speed, low noise, and robust features, this TIA from Maxim Integrated stands out as a top choice for enabling faster and more accurate data transmission in a wide array of optical network infrastructures.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,505 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess