EN
  • EN
  • DE

MAX3728ACTE+T

Part No MAX3728ACTE+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC LASER DIODE DRIVER QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Win Source Part Number 703376-MAX3728ACTE+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3728ACTE+T CAD Model

Description

Maxim Integrated MAX3728ACTE+T Product Overview

The Maxim Integrated MAX3728ACTE+T is a high-performance, low-power, compact laser driver designed for use in fiber optic communication systems. This advanced integrated circuit is tailored to drive edge-emitting lasers and vertical-cavity surface-emitting lasers (VCSELs) in applications such as 10Gbps Ethernet, Fiber Channel, and other high-speed data transmission protocols. With its precision control and compact form factor, the MAX3728ACTE+T is an ideal solution for optical transceiver modules and other optical networking equipment.

Key Features

  • Automatic Power Control (APC): The MAX3728ACTE+T incorporates an APC loop that maintains constant optical power output from the laser, ensuring stable performance over temperature and time.
  • Modulation Current: It offers a wide range of modulation current from 10mA to 85mA, providing flexibility to optimize the laser driver for various laser diodes and operational conditions.
  • Bias Current: The bias current is also adjustable up to 100mA, allowing for precise control of the laser threshold and operating point.
  • High-Speed Operation: Designed for high-speed operation, this laser driver supports data rates up to 11.3Gbps, making it suitable for the latest high-speed communication standards.
  • Low Power Consumption: With a focus on energy efficiency, the MAX3728ACTE+T operates with low power dissipation, which is crucial for reducing thermal load and improving system reliability.
  • Compact Package: The device comes in a compact, 16-pin, 3mm x 3mm TQFN package, which minimizes board space and is ideal for space-constrained applications.

Applications

  • 10 Gigabit Ethernet Transceivers
  • Fiber Channel Transceivers
  • SFP+ and XFP Optical Modules
  • Active Optical Cables
  • Other High-Speed Optical Communication Links

The MAX3728ACTE+T by Maxim Integrated is a testament to the company's commitment to delivering high-quality, reliable components for the rapidly evolving field of optical communications. Its combination of high-speed performance, precision control, and low-power operation makes it a top choice for designers looking to enhance the performance and efficiency of their optical networking products.

You May Also Be Interested in

Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Texas Instruments
IC LASER DRVR 5.5V 28UQFN
Lowest to $9.2500
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LIMITING AMP LASER 2.5GBPS QF / Laser Driver IC Channel
Need more? Email Us
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,287 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess