EN
  • EN
  • DE

MAX3681EAG+T

Part No MAX3681EAG+T
Manufacturer Maxim Integrated
Catalog Interface - Serializers, Deserializers
Description IC 1:4 DESERIALIZR W/LVDS 24SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Serializers, Deserializers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Deserializer
Data Rate 622Mbps
Input Type PECL
Output Type LVDS
Number of Inputs 1
Number of Outputs 4
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package 24-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 24-SSOP
Win Source Part Number 116017-MAX3681EAG+T
Ultra Librarian 3D Model Ultra Librarian MAX3681EAG+T CAD Model

Description

Introducing the MAX3681EAG+T from Maxim Integrated

The MAX3681EAG+T is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is specifically tailored for optical networking applications, making it a crucial element in the design of fiber optic receivers. Its compact, surface-mount package and remarkable efficiency make it an ideal choice for space-constrained applications that require high-speed data transmission.

Key Features

  • High Bandwidth: The MAX3681EAG+T offers a wide bandwidth that supports data rates up to 622Mbps, ensuring fast and reliable communication for high-speed data networks.
  • Low Power Consumption: Designed with power efficiency in mind, this TIA maintains low power dissipation, which is critical for reducing thermal footprint and improving system reliability.
  • Single +3.3V Supply: Operating on a single +3.3V power supply simplifies power management and helps in reducing the complexity of the power supply design.
  • Adjustable Gain: The device features adjustable gain, allowing designers to fine-tune performance to match specific system requirements.
  • Integrated Photodiode Bias: The inclusion of an integrated photodiode bias circuit streamlines the design process by reducing external component count.

Applications

The MAX3681EAG+T is particularly suited for a variety of applications within the optical communication field, including:

  • Fiber Optic LANs
  • SONET/SDH Receivers
  • Gigabit Ethernet
  • Fiber Channel

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX3681EAG+T is built to ensure consistent performance and longevity, which is essential for maintaining the integrity of high-speed communication systems. Its robust design is capable of withstanding the demanding conditions of industrial environments while maintaining optimal functionality.

Whether you're designing a new fiber optic system or upgrading an existing one, the MAX3681EAG+T transimpedance amplifier from Maxim Integrated offers the performance, efficiency, and reliability needed to handle today's high-speed optical networking challenges.

You May Also Be Interested in

Intel
SERIALIZER/DESERIALIZER
Need more? Email Us
THine Electronics, Inc.
6BIT V-BY-ONE_LVCMOS 48TQFP / Deserializer 1 Input 18 Output 48-TQFP (7x7)
Need more? Email Us
National Semiconductor (TI)
LINE DRIVER, 1 DRIVER, PBGA49
Lowest to $14.5692
National Semiconductor (TI)
LINE TRANSCEIVER, 1 FUNC, 1 DRIV
Lowest to $11.7660
National Semiconductor (TI)
LINE DRIVER, 5 FUNC, 5 DRIVER / 1.485Gbps Serializer 5 Input 1 Output 48-WQFN (7x7)
Lowest to $33.3718
Maxim Integrated
1Mbps Serializer Input Output 24-TQFN (4x4)
Lowest to $3.8181
THine Electronics, Inc.
IC SERIALIZER DUAL 105TFBGA / 3.4Gbps Serializer 42 Input 2 Output 105-TFBGA (10x10)
Lowest to $15.6405
THine Electronics, Inc.
IC DESERIALIZER LVDS 144LQFP / 945Mbps Deserializer 10 Input 70 Output 144-LQFP-EP (20x20)
Lowest to $5.1497
Analog Devices Inc.
IC
Lowest to $21.1376

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5377 $75.0754
4+ $30.8001 $123.2004
6+ $29.8376 $179.0256
8+ $28.8750 $231.0000
11+ $27.9126 $307.0386
14+ $25.0251 $350.3514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,511 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess