EN
  • EN
  • DE

SI4413DY-T1-E3

Part No SI4413DY-T1-E3
Manufacturer Vishay
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 189856-SI4413DY-T1-E3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SI4413DY-T1-E3 CAD Model

Description

The SI4413DY-T1-E3 is a P-Channel 30 V (D-S) MOSFET from Vishay. This power MOSFET utilizes TrenchFET® power MOSFET technology, offering excellent on-resistance and low gate charge. It is designed for a wide range of applications requiring efficient power management.

Applications

  • Load Switching
  • DC-DC Conversion
  • Power Management in Portable Devices
  • Battery Management Systems

Features

  • TrenchFET® Power MOSFET Technology
  • P-Channel
  • Low On-Resistance: RDS(on) = 0.025 Ω at VGS = -10 V
  • High Current Capability: ID = -10 A (continuous)
  • 30 V Drain-Source Voltage (VDS)
  • Standard Level Gate Drive
  • 100% Rg Tested
  • Halogen-free According to IEC 61249-2-21 Definition
  • Available in a PowerPAK® SO-8 Package

Benefits

  • High Efficiency: Low on-resistance minimizes power loss, leading to improved efficiency in power management applications.
  • Compact Design: The PowerPAK® SO-8 package allows for a compact design, suitable for space-constrained applications.
  • Ease of Use: Standard level gate drive simplifies the driving circuitry, making it easier to implement in various designs.
  • Reliability: 100% Rg tested ensures the reliability and performance of the MOSFET.
  • Environmentally Friendly: Halogen-free construction makes it environmentally friendly.

Additional Details

The SI4413DY-T1-E3 is supplied in a PowerPAK® SO-8 surface-mount package. It is RoHS compliant and halogen-free. The device is designed for optimal thermal performance, allowing for efficient heat dissipation. The MOSFET's gate threshold voltage (VGS(th)) is typically -2.5 V. The device is suitable for applications operating at moderate frequencies. The operating temperature range is -55°C to +150°C.

You May Also Be Interested in

Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
Littelfuse Inc.
MOSFET N-CH 500V 12A TO263
Need more? Email Us
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8950 $58.7400
29+ $4.0166 $116.4814
45+ $3.8910 $175.0950
62+ $3.7655 $233.4610
80+ $3.6400 $291.2000
107+ $3.2633 $349.1731
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,300 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess