EN
  • EN
  • DE

MAX3673ETN

Part No MAX3673ETN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703359-MAX3673ETN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3673ETN CAD Model

Description

Maxim Integrated's MAX3673ETN Product Overview

The MAX3673ETN from Maxim Integrated is a highly integrated, feature-rich clock generation and distribution IC designed to meet the stringent requirements of communication systems. This device is a perfect solution for network infrastructure equipment, including routers, switches, and base stations, where precise timing and reliable clock signals are critical for data integrity and system performance.

Key Features

  • High Precision: The MAX3673ETN offers low jitter and phase noise performance, which is essential for high-speed communication systems.
  • Multiple Outputs: It provides multiple frequency outputs, allowing for flexibility in clocking different subsystems within the network equipment.
  • Versatility: The device supports various output types, including LVPECL, LVDS, and CMOS, to accommodate different interfacing requirements.
  • Programmability: Users can program the output frequencies and other parameters via an I²C or SPI interface, enabling easy integration and customization for specific applications.
  • Integrated PLL: The built-in phase-locked loop (PLL) enhances the stability of the output frequencies, ensuring consistent performance.
  • Temperature Range: The MAX3673ETN operates over an extended temperature range, making it suitable for deployment in various environmental conditions.

Applications

The MAX3673ETN is ideal for use in a wide range of applications where reliable clock distribution and generation are necessary. These include:

  • Networking equipment such as routers, switches, and optical transport systems.
  • Telecommunications infrastructure including 4G/5G base stations and network timing.
  • Data center infrastructure requiring high-performance clock solutions.
  • Industrial and enterprise systems that demand precise timing for synchronization and data integrity.

Product Specifications

The MAX3673ETN is packaged in a compact 56-pin TQFN package, making it suitable for space-constrained applications. It operates from a single 3.3V supply, simplifying power supply design. With its robust design and high level of integration, the MAX3673ETN from Maxim Integrated is an excellent choice for designers looking to enhance the performance and reliability of their communication systems.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess