EN
  • EN
  • DE

MAX358EJE

Part No MAX358EJE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SP8TX1 1.8KOHM 16CERDIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Switch Circuit SP8T
Number of Circuits 1
On-State Resistance (Max) 1.8kOhm
Voltage - Supply, Single (V+) 4.5V ~ 18V
Voltage - Supply, Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Max) 300ns (Typ), 300ns (Typ)
Channel Capacitance (CS(off), CD(off)) 5pF, 25pF
Current - Leakage (IS(off)) (Max) 1nA
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630619-MAX358EJE
Ultra Librarian 3D Model Ultra Librarian MAX358EJE CAD Model

Description

Maxim Integrated MAX358EJE Precision Analog Multiplexer

The MAX358EJE from Maxim Integrated is a high-performance, precision analog multiplexer that offers exceptional accuracy and ease of use for designers in a variety of applications. This analog multiplexer is part of Maxim's commitment to providing innovative and reliable integrated circuits that meet the demands of modern electronic systems.

Featuring a single 8-channel configuration, the MAX358EJE allows for the selection of one of eight inputs to be routed to a single output, making it an ideal choice for data acquisition systems, test equipment, and multipoint monitoring applications. The device operates with a single +15V power supply or dual ±15V supplies, providing flexibility in system design.

Key Features:

  • Wide Voltage Range: The MAX358EJE is capable of operating with a wide range of power supplies, from a single +15V to dual ±15V supplies, accommodating various system requirements.
  • Low On-Resistance: With an on-resistance of typically 100Ω, this multiplexer provides a low-distortion path for analog signals, preserving signal integrity.
  • Low Charge Injection: The device exhibits low charge injection, minimizing signal perturbation during switching, which is crucial for precision applications.
  • Low Crosstalk: Its excellent isolation between channels ensures minimal crosstalk, which is essential for accurate and reliable signal routing.
  • Break-Before-Make Switching: The MAX358EJE features break-before-make switching, which prevents momentary shorting of adjacent channels during transition, protecting sensitive circuitry.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, enhancing its robustness for industrial environments.
  • Package Options: It is available in a 16-pin PDIP package, which is suitable for through-hole mounting, making it easy to integrate into a wide range of circuit boards.

Whether it's for signal routing in a complex data acquisition system, channel selection in audio applications, or any other scenario requiring a reliable multiplexing solution, the Maxim Integrated MAX358EJE stands out with its precision performance and robust design. Its integration into your electronic system ensures a high-quality, reliable, and efficient multiplexing solution.

You May Also Be Interested in

Texas Instruments
IC SWITCH SINGLE 16SO / 1 Circuit IC Switch 8:1 75Ohm 16-SO
Lowest to $0.5728
Maxim Integrated
IC SW SPST-NO/NCX4 100OHM 14SOIC
Need more? Email Us
Vishay
IC SWITCH QUAD SPST 16TSSOP / 4 Circuit IC Switch 1:1 5.3Ohm 16-TSSOP
Lowest to $6.2220
Texas Instruments
IC SWITCH 1X1 5DSBGA / 1 Circuit IC Switch 1:1 10Ohm 5-DSBGA (1.4x0.9)
Need more? Email Us
Texas Instruments
IC ANLOG SWITCH SGL BILAT SOT-5 / 1 Circuit IC Switch 1:1 10Ohm SOT-5
Lowest to $0.3172
Texas Instruments
IC ANLG SWITCH BILAT SGL SC70-5 / 1 Circuit IC Switch 1:1 10Ohm SC-70-5
Lowest to $0.0472
Texas Instruments
IC SWITCH SPDT SM8 / 1 Circuit IC Switch 2:1 13Ohm SM8
Lowest to $0.3627
Texas Instruments
IC SWITCH QUAD 1X1 14TVSOP / 4 Circuit IC Switch 1:1 75Ohm 14-TVSOP
Lowest to $0.4293
Texas Instruments
IC SWITCH DUAL 1X1 US8 / 2 Circuit IC Switch 1:1 15Ohm 8-VSSOP
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess