EN
  • EN
  • DE

MAX355EWE+

Part No MAX355EWE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SP4T
Number of Circuits 2
Max On Resistance 350 Ohm
Channel-to-Channel Matching (ΔRon) 7 Ohm
Single Supply Voltage (V+) 4.5 V to 36 V
Dual Supply Voltage(V±) ±4.5 V to 18 V
Max Switch Time (Ton,Toff) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance(CS off, CD off) 1.6pF, 5pF
Max Leakage Current (IS off) 500pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 037398-MAX355EWE+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX355EWE+ CAD Model

Description

The MAX355EWE+ is a precision, low-voltage, 16-channel CMOS analog multiplexer from Maxim Integrated, designed to operate in a wide range of applications that require high-speed, low-power switching of analog signals. This versatile device is ideal for use in data acquisition systems, test equipment, communication systems, and medical instrumentation, where it provides a reliable and efficient means of routing multiple analog signals to a single output.

Key Features

  • Multiple Channels: The device includes 16 single-ended channels that can be configured as eight differential pairs, providing flexibility for various signal routing needs.
  • Low On-Resistance: The MAX355EWE+ boasts a low on-resistance of 100Ω (max), which minimizes signal distortion and ensures high signal integrity.
  • Low Crosstalk and Off-Leakage: Crosstalk between channels and off-leakage currents are minimized, preserving signal fidelity and reducing interference.
  • Single-Supply Operation: It operates from a single +4.5V to +30V supply, or a dual ±4.5V to ±20V supply, making it versatile for different circuit configurations.
  • ESD Protection: The device includes electrostatic discharge (ESD) protection circuitry, which safeguards it against damage from static electricity.
  • High-Speed Switching: Fast switching times allow for high-speed operation, which is critical in applications where timing is crucial.
  • Low Power Consumption: The MAX355EWE+ is designed for low power consumption, making it suitable for battery-powered and portable applications.

Applications

The versatility of the MAX355EWE+ makes it suitable for a wide range of applications, including:

  • Data Acquisition Systems
  • Audio and Video Switching
  • Instrumentation
  • Process Control Systems
  • Medical Equipment
  • Communication Systems

Package and Quality

Encased in a 16-pin WSOIC package, the MAX355EWE+ is designed for surface-mount technology (SMT), facilitating its integration into a variety of circuit boards. Maxim Integrated ensures high manufacturing standards, providing a reliable and durable component for professional and industrial use.

You May Also Be Interested in

Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6372 $58.1952
39+ $2.9843 $116.3877
60+ $2.8911 $173.4660
83+ $2.7979 $232.2257
107+ $2.7045 $289.3815
143+ $2.4248 $346.7464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess