EN
  • EN
  • DE

MAX354CWE

Part No MAX354CWE
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Fault-Protected Analog Multiplexers | IC MULTIPLEXER 8X1 16SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
On-State Resistance (Maximum) 350Ohm
Channel-to-Channel Matching (ΔRon) 7Ohm
Supply Voltage , Single (V+) 4.5V ~ 36V
Supply Voltage , Dual (V±) ±4.5V ~ 18V
Switch Time (Ton, Toff) (Maximum) 250ns, 200ns
Charge Injection 80pC
Channel Capacitance (CS(off), CD(off)) 1.6pF, 11pF
Current - Leakage (IS(off)) (Maximum) 500pA
Crosstalk -92dB at 100kHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number MAX354
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213302-MAX354CWE
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX354CWE CAD Model

Description

The MAX354CWE from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that is designed to provide precision signal switching with minimal distortion. This device is ideal for applications that require accurate and reliable switching of analog signals, such as data acquisition systems, test equipment, and audio signal routing.

Key Features

  • Low On-Resistance: The MAX354CWE boasts a low on-resistance of typically 35Ω, ensuring minimal signal attenuation and power loss when the switch is in the on state.
  • Single Supply Operation: It operates from a single +5V to +30V supply, or a dual ±4.5V to ±20V supply, providing flexibility for various circuit designs and applications.
  • Fast Switching Speeds: With transition times typically less than 250ns, the MAX354CWE is capable of handling high-speed signal switching with ease.
  • Low Crosstalk: The device features low crosstalk between switches, making it suitable for multiplexing and demultiplexing applications where signal isolation is critical.
  • High Off-Isolation: High off-isolation of -80dB at 1MHz reduces the chance of signal leakage when switches are in the off state.
  • ESD Protection: Integrated electrostatic discharge (ESD) protection circuits safeguard the device from static damage.
  • TTL/CMOS-Compatible Control Inputs: The control inputs are compatible with standard TTL and CMOS levels, allowing for easy integration with digital systems.

Applications

The MAX354CWE is versatile and can be used in a wide range of applications, including:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Systems
  • Sample and Hold Circuits
  • Medical Equipment

Package and Quality

The device is offered in a 16-pin wide SO package, providing a compact footprint for space-constrained applications. Maxim Integrated ensures high-quality production standards, and the MAX354CWE is no exception, delivering reliable performance for critical applications.

You May Also Be Interested in

ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess