EN
  • EN
  • DE

MAX351CSE+T

Part No MAX351CSE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH QUAD SPST 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Switch Circuit SPST - NC
Number of Circuits 4
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 2 Ohm (Max)
Single Supply Voltage (V+) 10 V to 30 V
Dual Supply Voltage(V±) ±4.5 V to 20 V
Max Switch Time (Ton,Toff) 175ns, 145ns
Charge Injection 5pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 250pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 16-SO
Win Source Part Number 110582-MAX351CSE+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX351
Introduction Date April 01, 1994
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX351CSE+T CAD Model

Description

Maxim Integrated MAX351CSE+T - Precision Quad SPST Switches

The MAX351CSE+T from Maxim Integrated is a high-performance, quad single-pole single-throw (SPST) analog switch that offers precision operation with a low-voltage single supply. Designed for applications that require high accuracy and reliability, this switch is an excellent choice for multiplexing and signal routing in data acquisition systems, communication devices, and medical equipment.

Constructed with Maxim’s proprietary silicon-gate process, the MAX351CSE+T provides low on-resistance (RON) of 35Ω (max) over the entire signal range, ensuring minimal signal distortion and power loss. This is complemented by its low leakage current and high off-isolation, which contribute to the preservation of signal integrity and reduce crosstalk between channels.

This device operates with a single supply voltage ranging from +4.5V to +30V, or a dual supply from ±4.5V to ±20V, making it versatile for various circuit configurations. The MAX351CSE+T is also characterized by its fast switching speeds, with tON of 175ns and tOFF of 145ns, allowing for quick transitions that are essential in time-sensitive applications.

The switches in the MAX351CSE+T are designed with break-before-make switching action, which prevents momentary shorting when switching from one channel to another. Each switch is controlled by a separate logic input that accepts TTL and CMOS voltage levels, providing ease of interface with digital systems.

Maxim Integrated packages this high-quality switch in a 16-pin narrow SO package, which is both space-efficient and suitable for surface-mount technology (SMT), aiding in the design of compact and high-density electronic assemblies. The “T” suffix indicates that the product is offered in tape and reel packaging, which is ideal for automated manufacturing processes.

In summary, the MAX351CSE+T is a reliable and precise quad SPST switch that offers low on-resistance, low leakage, high off-isolation, and fast switching speeds. Its compatibility with a wide range of supply voltages and logic levels, along with its compact packaging, make it an excellent choice for engineers seeking a high-quality switch for their sophisticated electronic designs.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess