EN
  • EN
  • DE

MAX3519ETP+T

Part No MAX3519ETP+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Special Purpose
Description IC AMP CATV UPSTREAM 3.0 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Type Amplifier
Applications CATV
Mounting SMD
Package 20-WQFN Exposed Pad
Manufacturer Package 20-TQFN (5x5)
Win Source Part Number 703315-MAX3519ETP+T
Series MAX series
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3519
Country of Origin Taiwan, Taiwan, Thailand, Thailand
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian MAX3519ETP+T CAD Model

Description

The MAX3519ETP+T from Maxim Integrated is a high-performance, low-power, upstream programmable-gain amplifier designed for CATV and digital set-top boxes. This advanced amplifier is ideal for systems that require precise gain control and high linearity for the upstream path in cable modem applications.

Key Features

  • Adjustable Gain: The MAX3519ETP+T offers a programmable gain range, allowing for fine-tuning to match the system requirements, ensuring optimal performance and signal integrity.
  • High Linearity: With its superior linearity, the device maintains signal fidelity across a wide dynamic range, making it suitable for handling high-quality video and audio data transmission.
  • Low Noise Figure: The low noise figure of the MAX3519ETP+T minimizes signal degradation, which is crucial for maintaining a clear signal in digital communication systems.
  • Power Efficiency: Its power-efficient design reduces heat generation and power consumption, which is beneficial for systems with strict thermal and energy requirements.
  • Small Package: Housed in a compact 20-pin TQFN package, it saves valuable board space and is suitable for space-constrained applications.

Applications

The MAX3519ETP+T is primarily used in cable modem upstream paths but is also suitable for a variety of other applications, including:

  • CATV Set-Top Boxes
  • Home Networking
  • Interactive Television
  • Telephony Over Cable
  • Other Cable Modem Applications

Technical Specifications

The device operates over a frequency range of 5MHz to 65MHz and can be powered by a single 5V supply. It features SPI-compatible serial control, making it easy to integrate into digital systems. The MAX3519ETP+T is also characterized by its robust ESD protection, ensuring longevity and reliability in harsh environments.

For those looking to enhance their cable modem systems with a reliable and high-quality amplifier, the MAX3519ETP+T from Maxim Integrated is an excellent choice that combines performance with practicality.

You May Also Be Interested in

Microchip Technology
IC LIMIT AMP 10MSOP / Limiting Postamplifier IC Optical Networks 10-MSOP
Lowest to $5.0705
Microchip Technology
IC OPAMP PGA 2 CIRCUIT 10MSOP / Variable Gain Amplifier IC Data Acquisition 10-MSOP
Lowest to $2.6673
Analog Devices Inc.
IC ADC DRIVER 16QFN / ADC Driver IC Data Acquisition 16-QFN (3x3)
Need more? Email Us
Skyworks Solutions Inc.
POWER ISOLATION / Isolation IC Automotive, Inverters, Power Supplies, UPS 8-SOIC
Lowest to $2.9617
Analog Devices Inc.
IC TRANSIMPEDANCE AMP 16QFN / Transimpedance Amplifier IC LIDAR, Industrial Imaging 16-QFN (3x3)
Lowest to $7.8269
Maxim Integrated
IC AMP COMP REF 8SOIC / Amplifier, Comparator, Reference IC Smart Card 8-SOIC
Lowest to $4.2615
Analog Devices Inc.
INSTRUMENTATION AMPLIFIER / Variable Gain Amplifier IC 16-SBDIP
Need more? Email Us
NXP / Nexperia
BGA3031 - DOCSIS 3.0 PLUS UPSTRE / Amplifier IC CATV 20-HVQFN (5x5)
Need more? Email Us
Skyworks Solutions Inc.
IC OP AMP ISOLATION 16-SOIC / IC
Lowest to $13.9701

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.2400 $59.3600
34+ $3.4789 $118.2826
52+ $3.3703 $175.2556
71+ $3.2617 $231.5807
92+ $3.1520 $289.9840
123+ $2.8263 $347.6349
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess