Products specifications Report Issue?

Categories Isolators
Manufacturer Sharp Microelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 19% @ 16mA
Maximum DC Current Transfer Ratio 50% @ 16mA
Switching Turn-On and Turn-Off Time 200ns, 400ns
Input Type DC
Output Type Transistor
Maximum Output Voltage 20V
Channel Output Current 8mA
Forward Voltage 1.7V
Continuous forward current- Max 25mA
Temperature Range - Operating -55°C to 85°C
Mounting Through Hole
Case / Package 8-DIP
Win Source Part Number 090185-PC957L0NSZ0F
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PC957L0NSZ0F CAD Model

Description

The Sharp Microelectronics PC957L0NSZ0F is an electronic component.

  • Type: optocoupler
  • Channels: one channel
  • Output: transistor output
  • Isolation Voltage: 5000Vrms
  • Minimum DC Current Transfer Ratio: 19% @ 16mA
  • Design Goal: for use in a wide range of applications that require high isolation voltage and reliable performance
  • Benefits: reliable and cost-effective solution for a wide range of applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N28SD
Vishay
OPTOISO 5.3KV TRANS W/BASE 8DIP
Need more? Email Us
ECAD model for SFH6135
Sharp Microelectronics
OPTOISO 2.5KV 4CH TRANS 16SOIC
Need more? Email Us
ECAD model for PC3Q67QJ000F
Vishay
OPTOISO 5KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for 4N38-X007
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD
Need more? Email Us
ECAD model for H11AA1SR2VM
Vishay
OPTOISOLATR 5.3KV 2CH TRANS 8DIP
Need more? Email Us
ECAD model for SFH6326-X001
Sharp Microelectronics
OPTOISO 3.75KV TRANSISTOR 5-SMD
Lowest to $0.7812
ECAD model for PC457L0NIP
Fairchild/ON Semiconductor
OPTOISOLTR 7.5KV PHOTO FET 6-DIP
Need more? Email Us
ECAD model for H11F3VM
Sharp Microelectronics
OPTOISOLTR 5KV TRANSISTOR 8-DIP
Lowest to $2.2819
ECAD model for PC957L0NSZ0F

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2819 $57.0475
60+ $1.8723 $112.3380
93+ $1.8138 $168.6834
128+ $1.7553 $224.6784
166+ $1.6968 $281.6688
221+ $1.5213 $336.2073
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,958 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention