Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50 mV
Data Rate 10Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 630599-MAX3491EPD
Ultra Librarian 3D Model Ultra Librarian MAX3491EPD CAD Model

Description

Maxim Integrated MAX3491EPD RS-485/RS-422 Transceiver

The MAX3491EPD from Maxim Integrated is a high-performance, low-power transceiver designed for RS-485 and RS-422 communication interfaces. This device is engineered to deliver robust data transmission over long distances and in electrically noisy environments, making it an ideal choice for industrial, network, and automation applications.

With its differential design, the MAX3491EPD offers a balanced transmission line that minimizes the effects of electromagnetic interference (EMI) and crosstalk, thus ensuring reliable data communication. The transceiver operates from a single 3.3V power supply and is capable of transmitting data at speeds up to 10Mbps, which is suitable for high-speed data acquisition systems, factory automation, and other demanding applications.

One of the key features of the MAX3491EPD is its fail-safe receiver, which guarantees a logic-high receiver output when the receiver inputs are open, shorted, or idle. This ensures that the receiver is in a known state during fault conditions. Additionally, the device includes a hot-swap capability that allows the transceiver to be inserted into or removed from a live backplane without disrupting the bus.

The MAX3491EPD comes in a 14-pin PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards. Its extended temperature range of -40°C to +85°C allows it to operate reliably in a variety of environmental conditions.

Key features of the MAX3491EPD include:

  • Half-duplex RS-485 and RS-422 communications
  • 3.3V operation with low power consumption
  • Data rates up to 10Mbps
  • Driver short-circuit and thermal shutdown protection
  • Receiver fail-safe protection
  • Hot-swap capability
  • Extended temperature range (-40°C to +85°C)

Overall, the Maxim Integrated MAX3491EPD transceiver is a reliable and efficient solution for any application that requires robust data transmission with high noise immunity. Its advanced features ensure safe and secure operation, while its compatibility with the RS-485 and RS-422 standards makes it a versatile choice for a wide range of communication protocols.

You May Also Be Interested in

National Semiconductor (TI)
EIA-485/EIA-422A Differential Bus Transceiver
Need more? Email Us
ECAD model for DS36F95M
Atmel
LIN Transceiver
Lowest to $1.5765
ECAD model for ATA6663-FAQW
Maxim Integrated
15kV ESD-Protected, Isolated RS-485/RS-422
Need more? Email Us
ECAD model for MAX1480ECEPI
Cypress Semiconductor Corp
Lowest to $5.2998
ECAD model for W320-03H
Micrel
Precision 4.25Gbps CML Backplane Transceiver with Integrated Loopback
Lowest to $3.9330
ECAD model for SY58620LMGTR
SANYO Semiconductor (U.S.A) Corporation
Three-Phase Brushless Motor Driver for CD-ROM Spindle Drive
Need more? Email Us
ECAD model for LB1995
SANYO Semiconductor (U.S.A) Corporation
Dual Bidirectional Motor Driver  
Need more? Email Us
ECAD model for LB1649
STMicroelectronics
5V Powered multi-channel RS-232 drivers and receivers
Lowest to $2.0089
ECAD model for ST202CW
Texas Instruments
3.3-V CAN TRANSCEIVERS
Need more? Email Us
ECAD model for V62/06629-01XE

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.6046
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.2346
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.1083 $60.5415
12+ $9.9351 $119.2212
18+ $9.6246 $173.2428
25+ $9.3141 $232.8525
32+ $9.0037 $288.1184
42+ $8.0723 $339.0366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 950 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention