EN
  • EN
  • DE

MAX3491CPD+

Part No MAX3491CPD+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS485/422 10MBPS 14DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Standard Package 50
Category Integrated Circuits(ICs)
Family Interface - Drivers Receivers Transceivers
Packaging Tube
Type Transceiver
Protocol RS422 RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 50mV
Data Rate 10Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 14-DIP (0.300" 7.62mm)
Manufacturer Device Package 14-PDIP
Catalog RS-422 RS-485 Transceivers
Win Source Part Number 073548-MAX3491CPD+
Ultra Librarian 3D Model Ultra Librarian MAX3491CPD+ CAD Model

Description

Maxim Integrated MAX3491CPD+ RS-485/RS-422 Transceiver

The MAX3491CPD+ from Maxim Integrated is a highly reliable and efficient RS-485/RS-422 transceiver module designed to facilitate robust serial communication in harsh industrial environments. This transceiver is capable of differential data transmission, making it an ideal choice for applications that require long-distance communication with high noise immunity.

Key Features

  • High-Speed Operation: The MAX3491CPD+ supports data rates up to 10Mbps, enabling quick data transfer for time-sensitive applications.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, this device ensures reliable performance under extreme conditions.
  • Low Power Consumption: It features a low-current shutdown mode and a quiescent current of just 300µA, making it suitable for power-sensitive applications.
  • Integrated Protection: Built-in electrostatic discharge (ESD) protection up to ±15kV, along with thermal shutdown and short-circuit protection, ensures the device's durability and longevity.
  • Half-Duplex Communication: The transceiver supports half-duplex communication, allowing for bidirectional communication on a single pair of wires.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output if the inputs are open, shorted, or idle, providing additional reliability.

Applications

The MAX3491CPD+ is widely used in various applications that require a robust and secure data transmission protocol, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Data acquisition systems
  • Point of Sale (POS) terminals

Package and Quality

The device is offered in a 14-pin plastic DIP package, ensuring easy integration into existing systems without the need for complex surface-mount technology. Maxim Integrated's commitment to quality means that the MAX3491CPD+ is manufactured to the highest standards, providing reliable performance for critical communication systems.

Overall, the MAX3491CPD+ RS-485/RS-422 transceiver from Maxim Integrated stands out for its speed, reliability, and built-in protection features, making it a top choice for professionals seeking a dependable solution for their serial communication needs.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $14.2793 $71.3965
10+ $11.7163 $117.1630
16+ $11.3502 $181.6032
22+ $10.9841 $241.6502
28+ $10.6179 $297.3012
37+ $9.5195 $352.2215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess