The MAX3485ESA+T from Maxim Integrated is a high-performance, low-power transceiver for RS-485 and RS-422 communication. This device is designed to operate with a single 3.3V power supply, making it ideal for many applications in industrial, network, and commercial environments where efficient data communication is a must.
Key Features
- Single Supply Operation: Operates from a single 3.3V supply, reducing power consumption and easing power supply design.
- High Speed: Capable of data rates up to 10Mbps, the MAX3485ESA+T can handle high-speed communication requirements with ease.
- Half-Duplex Communication: Supports half-duplex communication, allowing for bidirectional communication on a single pair of wires.
- Low-Power Shutdown: Features a low-power shutdown mode that reduces power consumption when the device is not in use.
- Extended Temperature Range: Operates over the -40°C to +85°C temperature range, ensuring reliability in harsh environments.
- Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, enhancing the robustness of the communication.
- Thermal Shutdown Protection: Built-in thermal shutdown protection prevents damage from overheating.
- ESD Protection: Integrated ESD protection circuitry shields the transceiver from electrostatic discharges, ensuring data integrity and device longevity.
Applications
The MAX3485ESA+T is suitable for a diverse range of applications, including:
- Industrial Control Systems
- Building Automation
- Network Equipment
- Security Systems
- Data Communication Systems
Package and Quality
Encased in a space-saving 8-pin SOIC package, the MAX3485ESA+T is designed for compact PCB layouts. The product is available in tape and reel form, making it suitable for automated manufacturing processes. Maxim Integrated ensures high-quality standards, with each device undergoing rigorous testing to maintain reliability and performance in all supported applications.