EN
  • EN
  • DE

MAX3465EPD+T

Part No MAX3465EPD+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703281-MAX3465EPD+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3465EPD+T CAD Model

Description

The MAX3465EPD+T from Maxim Integrated is a robust, high-performance transceiver module designed for RS-485/RS-422 communication protocols. This transceiver is specifically engineered to withstand the demanding conditions of industrial environments while providing reliable data transmission over long distances and in electrically noisy environments.

Key Features

  • Half-Duplex Communication: The MAX3465EPD+T supports half-duplex communication, allowing for bidirectional communication over a single pair of wires, which helps minimize the complexity and cost of the wiring.
  • High-Speed Operation: Capable of data rates up to 2.5Mbps, this transceiver is suitable for high-speed data applications, ensuring swift and efficient data transfer.
  • Extended Temperature Range: With an operating temperature range of -40°C to +85°C, the MAX3465EPD+T is designed to perform reliably in extreme temperature conditions, making it ideal for outdoor or industrial settings.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled, which enhances the safety and reliability of the data system.
  • Thermal Shutdown: The integrated thermal shutdown feature protects the device from damage due to excessive power dissipation, ensuring long-term reliability.
  • ESD Protection: The device includes ±15kV Human Body Model (HBM) ESD protection on the transceiver's input and output pins, safeguarding the transceiver from electrostatic discharges during handling or operation.

Applications

The MAX3465EPD+T is well-suited for a variety of applications that require robust and secure data transmission, such as:

  • Industrial control systems
  • Building automation
  • Networked security systems
  • Factory automation
  • Telecommunications equipment

With its blend of speed, reliability, and protective features, the MAX3465EPD+T transceiver from Maxim Integrated is an excellent choice for designers and engineers looking to implement RS-485/RS-422 communication in their systems.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
Lowest to $4.1707

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess