EN
  • EN
  • DE

MAX3450EEUD+T

Part No MAX3450EEUD+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description USB Transceiver 1TR 12Mbps 14-Pin TSSOP T/R / IC TXRX USB 12MBPS 14TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel package
Type Transceiver
Protocol USB 2.0
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250mV
Data Rate 12Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 785974-MAX3450EEUD+T
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3450E
Introduction Date April 01, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian MAX3450EEUD+T CAD Model

Description

The MAX3450EEUD+T is a cutting-edge USB transceiver chip designed by Maxim Integrated, a company known for its innovative and high-quality integrated circuits. This particular component is part of the MAX3450 series, which is tailored for applications requiring USB (Universal Serial Bus) connectivity. It is specifically designed to interface with low-voltage ASICs or processors, providing a seamless connection to USB devices.

Key Features:

  • USB 2.0 Full-Speed Compliant: This transceiver is compatible with USB 2.0 specifications, ensuring full-speed operation at 12Mbps for reliable data transfer between devices.
  • Low Power Consumption: The MAX3450EEUD+T is designed for power-sensitive applications, offering a low-power consumption mode to conserve energy when the USB interface is not active.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device includes built-in ESD protection circuitry, safeguarding it against electrostatic discharges up to ±15kV (Human Body Model).
  • Integrated Pullup and Pulldown Resistors: This transceiver features integrated USB termination resistors, which simplifies the design and reduces external component requirements.
  • Flexible Voltage Operation: It operates over a wide range of supply voltages from +3.0V to +3.6V, making it versatile for various system designs.

Applications:

The MAX3450EEUD+T is ideal for a broad array of applications where USB connectivity is essential. These include:

  • Portable Devices
  • PDAs and Smartphones
  • Data Logging Systems
  • Battery-Powered Equipment
  • Medical Devices
  • Industrial Controls

Product Packaging:

The product is offered in a 14-TSSOP package and is available in tape and reel form, denoted by the '+T' suffix, which is suitable for automated assembly processes. This packaging ensures that the MAX3450EEUD+T can be efficiently integrated into manufacturing workflows, providing ease of use for high-volume production.

Conclusion:

Maxim Integrated's MAX3450EEUD+T USB transceiver is a robust and versatile solution for adding USB functionality to a wide range of electronic devices. With its compliance to USB 2.0 standards, low power operation, and built-in ESD protection, it stands as a reliable choice for designers looking to enhance their products with high-speed data transfer capabilities.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7148 $51.4440
75+ $1.4070 $105.5250
115+ $1.3631 $156.7565
155+ $1.3191 $204.4605
200+ $1.2751 $255.0200
265+ $1.1432 $302.9480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess