The MAX3440EASA+ is a robust, high-speed transceiver module from Maxim Integrated, designed to deliver reliable performance for differential communication. This transceiver is part of the MAX3440E series and is widely used in applications requiring fault-tolerant data transmission, such as industrial control systems, network equipment, and data communication interfaces.
Key Features
- High-Speed Operation: Capable of speeds up to 10Mbps, making it suitable for high-speed data transfer applications.
- Fault-Tolerant Interface: Designed to withstand faults such as short circuits and voltage transients, ensuring uninterrupted communication even in harsh environments.
- Extended Temperature Range: Operates within a temperature range of -40°C to +85°C, ensuring reliability across various operating conditions.
- Integrated Protection: Features integrated ±15kV ESD protection on the transceiver inputs and outputs, safeguarding against electrostatic discharge damage.
- Low Power Consumption: Its low-power shutdown mode significantly reduces power usage when the transceiver is inactive.
- Industry Standard Compliance: Meets the requirements of the TIA/EIA-485-A standard, ensuring compatibility with a wide range of industry-standard devices and systems.
Applications
The MAX3440EASA+ is ideal for applications that demand high reliability and fault tolerance, such as:
- Industrial Field Buses
- Building Automation
- Network Equipment
- Data Communication Systems
Technical Specifications
Parameter
Value
Data Rate
10Mbps
Operating Temperature
-40°C to +85°C
Supply Voltage
4.75V to 5.25V
ESD Protection
±15kV
Package Type
8-SOIC
Overall, the MAX3440EASA+ from Maxim Integrated stands out for its robustness, speed, and reliability, making it a top choice for engineers and designers who require a dependable communication interface for their critical applications.