EN
  • EN
  • DE

MAX3420EECJ+T

Part No MAX3420EECJ+T
Manufacturer Maxim Integrated
Catalog Interface - Controllers
Description IC USB PERIPH CONTROLLER 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Protocol USB
Function Controller
Interface SPI
Standards USB 2.0
Supply Voltage (V) 3V ~ 3.6V
Supply Current 15mA
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 32-LQFP
Supplier Device Package 32-LQFP/32-TQFP (7x7)
Family Part Number MAX3420
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 703236-MAX3420EECJ+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3420EECJ+T CAD Model

Description

MAX3420EECJ+T - Maxim Integrated USB Peripheral Controller

The MAX3420EECJ+T from Maxim Integrated is a highly integrated USB peripheral controller with an SPI interface that provides a simple and efficient solution for adding USB functionality to various electronic devices. This versatile controller is designed to simplify the implementation of USB connectivity in a wide range of applications, from industrial controls to portable devices.

Key Features

  • USB Compliance: The MAX3420EECJ+T is fully compliant with USB 2.0 Full-Speed specifications, ensuring reliable communication at up to 12Mbps.
  • SPI Interface: It features a high-speed Serial Peripheral Interface (SPI) for communication with a host microcontroller, operating at clock speeds up to 26MHz.
  • Integrated Functionality: The device includes an integrated transceiver and a serial interface engine, which greatly reduces the complexity of USB software development.
  • Programmable Endpoint Memory: It comes with 3.75kB of internal RAM, which is shared among the configurable endpoints, providing flexibility in buffer size allocation.
  • Flexible Power Options: The controller supports both self-powered and bus-powered USB devices, enhancing its adaptability to different power schemes.
  • Compact Package: Housed in a compact 32-pin QFN package, the MAX3420EECJ+T saves valuable board space in space-constrained applications.

Applications

The MAX3420EECJ+T is ideal for a variety of applications that require USB connectivity. It is particularly well-suited for:

  • Portable Medical Devices
  • Industrial Control Systems
  • Data Acquisition Systems
  • Point-of-Sale Terminals
  • Instrumentation
  • Other USB-enabled peripherals

Support and Reliability

Maxim Integrated provides comprehensive technical support for the MAX3420EECJ+T, including detailed datasheets, application notes, and reference designs. The device is also backed by Maxim's reputation for high-quality and reliable semiconductor products, making it a trustworthy choice for designers looking to incorporate USB functionality into their projects.

You May Also Be Interested in

Microchip Technology
IC USB PWR CTRLR DUAL 8-SOIC
Need more? Email Us
Infineon Technologies
Lowest to $7.2961
Infineon Technologies
Ethernet ICs SWITCH / PHY / IC SWITCH CTRLR 10/100 128-FQFP
Lowest to $8.2928
Infineon Technologies
IC SWITCH CTRLR 10/100 128LQFP
Need more? Email Us
Infineon Technologies
IC SWITCH CTRLR 10/100 128QFP
Lowest to $5.4225
Intel
IC CTRL ETH PCI/CARDBUS 196-BGA
Need more? Email Us
Infineon Technologies
IC ETHERNET CONVERTER 64-PIN
Need more? Email Us
Infineon Technologies
IC SWITCH ETHER 5PORT 128-FQFP
Need more? Email Us
Texas Instruments
IC MACPHY 10/100 802.3 144LQFP / PHY 1-CH 10Mbps/100Mbps 3.3V 144-Pin LQFP Tray
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess