EN
  • EN
  • DE

MAX339CEE+

Part No MAX339CEE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SP4T X 2 400OHM 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Max) 400Ohm
Channel-to-Channel Matching (ΔRon) 4Ohm
Voltage - Supply, Single (V+) 4.5V ~ 30V
Voltage - Supply, Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Max) 500ns, 500ns
Charge Injection 1.5pC
Channel Capacitance (CS(off), CD(off)) 3pF, 6pF
Current - Leakage (IS(off)) (Max) 20pA
Crosstalk -92dB @ 100kHz
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Base Product Number MAX339
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075295-MAX339CEE+
Ultra Librarian 3D Model Ultra Librarian MAX339CEE+ CAD Model

Description

Product Overview: MAX339CEE+ from Maxim Integrated

The MAX339CEE+ is a precision analog multiplexer from Maxim Integrated, designed to provide high-performance switching capabilities for analog signal routing applications. This device is a part of Maxim's family of CMOS analog ICs, offering a combination of low on-resistance and low on-leakage current, making it an excellent choice for precision analog systems.

The MAX339CEE+ features four single-pole/double-throw (SPDT) switches, which can be controlled via a digital interface. The multiplexer operates with a single supply voltage ranging from +4.5V to +36V or dual supplies of ±4.5V to ±20V, providing flexibility in various application environments. This wide voltage range makes the MAX339CEE+ suitable for use in both industrial and consumer products where varying power supply conditions are common.

One of the key advantages of the MAX339CEE+ is its low charge injection, which minimizes the distortion in precision analog circuits. This characteristic, combined with low power consumption and ESD protection greater than 2000V per Method 3015.7, ensures reliable performance in sensitive applications such as data acquisition systems, test equipment, and audio signal routing.

The MAX339CEE+ also boasts a high off-isolation of -80dB at 10kHz and crosstalk of -86dB at 10kHz, which is critical for maintaining signal integrity when multiple channels are in use. Additionally, the device's TTL/CMOS-logic-compatible digital inputs provide ease of integration with microcontrollers and other digital systems.

Maxim Integrated has packaged the MAX339CEE+ in a 16-pin QSOP, offering a compact solution that saves valuable board space in densely packed designs. The operating temperature range of the MAX339CEE+ extends from -40°C to +85°C, which ensures stable operation across a wide range of environmental conditions.

In summary, the MAX339CEE+ from Maxim Integrated is a versatile and reliable analog multiplexer that is well-suited for precise signal routing applications. Its robust feature set, including low on-resistance, low charge injection, and high off-isolation, makes it a smart choice for engineers looking to enhance the performance of their analog systems.

You May Also Be Interested in

Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess