EN
  • EN
  • DE

MAX336CWI+

Part No MAX336CWI+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Multiplexer Single 16:1 28-Pin SOIC W / IC MULTIPLEXER 16X1 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Number of Circuits 1
On-State Resistance (Maximum) 400 Ohm
Channel-to-Channel Matching (ΔRon) 5 Ohm
Operating Supply Voltage 4.5 V ~ 20 V
Dual Voltage Supply ±4.5 V ~ 20 V
Switch Time (Ton, Toff) (Maximum) 500ns, 500ns
Charge Injection 3.5pC
Channel Capacitance (CS(off), CD(off)) 2pF, 20pF
Current - Leakage (IS(off)) (Maximum) 20pA
Crosstalk -86dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Package 28-SOIC
Win Source Part Number 785950-MAX336CWI+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX336
Introduction Date April 01, 1997
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX336CWI+ CAD Model

Description

Maxim Integrated's MAX336CWI+: Precision, 16-Channel/Dual 8-Channel, Low-Voltage, CMOS Analog Multiplexers

The MAX336CWI+ is a highly integrated analog multiplexer (mux) from Maxim Integrated that offers exceptional performance and versatility for a wide range of data acquisition and signal routing applications. This device is designed to operate with a single +5V supply or dual ±5V supplies, making it an excellent choice for systems that require low-voltage operations without sacrificing signal integrity.

Featuring 16 single-ended channels that can be configured as 8 differential pairs, the MAX336CWI+ provides the flexibility needed for complex signal management tasks. It can also be configured as two independent 8-channel multiplexers, allowing for dual operation in systems that require simultaneous processing of multiple signal paths.

The MAX336CWI+ boasts a low on-resistance of 100 ohms max, which minimizes signal attenuation and ensures high-quality signal transfer. This characteristic, combined with the device's low charge injection and low power consumption, makes it ideal for precision data acquisition systems, battery-powered instruments, and portable devices.

Built with CMOS technology, the MAX336CWI+ is designed for reliability and durability. It features an ESD protection of ±2000V, which safeguards the device against electrostatic discharges, enhancing its robustness in industrial environments. Additionally, the multiplexer is TTL/CMOS-logic compatible, ensuring easy integration into a variety of digital systems.

The MAX336CWI+ comes in a wide-body, 28-pin SOIC package, offering a compact solution that fits into space-constrained applications. Its operational temperature range of -40°C to +85°C ensures stable performance across diverse environmental conditions.

For ease of use, the MAX336CWI+ includes break-before-make switching action, which prevents momentary shorting when switching channels. This feature is crucial for preventing damage to sensitive components and for maintaining the integrity of the signals being routed through the mux.

In summary, the MAX336CWI+ from Maxim Integrated is a versatile and precise analog multiplexer that is suitable for a broad array of applications requiring high signal integrity, low power consumption, and reliable performance under varying conditions.

You May Also Be Interested in

Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.9636 $74.8908
5+ $20.4830 $102.4150
8+ $19.8429 $158.7432
11+ $19.2028 $211.2308
14+ $18.5627 $259.8778
19+ $16.6424 $316.2056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,910 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess