EN
  • EN
  • DE

MAX335ENG

Part No MAX335ENG
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Serial Controlled, 8-Channel SPST Switch | IC SWITCH OCTAL SPST 24DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NO
Number of Circuits 8
On-State Resistance (Maximum) 150Ohm
Supply Voltage , Dual (V±) ±4.5V ~ 20V
Switch Time (Ton, Toff) (Maximum) 400ns, 400ns
Channel Capacitance (CS(off), CD(off)) 2pF, 2pF
Current - Leakage (IS(off)) (Maximum) 1nA
Crosstalk -100dB at 100kHz
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 24-DIP
Supplier Device Package 24-PDIP
Family Part Number MAX335
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1213205-MAX335ENG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX335ENG CAD Model

Description

The MAX335ENG from Maxim Integrated is a state-of-the-art analog switch designed to deliver precision and performance in a compact package. This device is part of a family of low-voltage, single-pole/single-throw (SPST) analog switches that offer excellent switching accuracy and low on-resistance. The MAX335ENG is particularly well-suited for applications requiring high-speed, low-power operation, and space-saving integration.

Key Features

  • Low-Voltage Operation: The MAX335ENG operates from a +2V to +12V single supply or from ±2V to ±6V dual supplies.
  • Low On-Resistance: With on-resistance as low as 10Ω, this switch provides efficient signal transmission with minimal distortion.
  • High Precision: The device ensures a maximum on-resistance match between channels of 0.5Ω and a maximum on-resistance flatness of 2Ω.
  • Fast Switching Speeds: The MAX335ENG boasts fast switching times, with tON of 150ns and tOFF of 100ns, making it ideal for high-speed applications.
  • Low Power Consumption: The device's low power consumption makes it suitable for battery-powered and portable applications.
  • Single or Dual Supply Operation: Flexibility in power supply options allows for easy integration into various system designs.

Applications

The MAX335ENG is versatile and can be used in a wide range of applications, including:

  • Sample and Hold Circuits
  • Test Equipment
  • Audio and Video Switching
  • Battery-Operated Systems
  • Communication Systems

Package and Quality

The MAX335ENG is offered in a 16-pin narrow SO package, providing a compact solution for space-constrained applications. Maxim Integrated is committed to maintaining high-quality standards, and this product is no exception, ensuring reliability and performance consistency.

Conclusion

With its combination of low-voltage operation, high precision, and fast switching speeds, the MAX335ENG from Maxim Integrated is an excellent choice for designers looking to implement a high-performance analog switch in their next project. Its small form factor and low power consumption also make it an attractive option for portable and battery-operated devices.

You May Also Be Interested in

Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Texas Instruments
1 Circuit IC Switch 8:1 240Ohm 16-PDIP
Lowest to $0.4717
Analog Devices Inc.
IC SWITCH SPST-NOX1 330MOHM 6WLP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
Maxim Integrated
4 Circuit IC Switch 1:1 30Ohm 16-CDIP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess