EN
  • EN
  • DE

MAX3320TCAP+T

Part No MAX3320TCAP+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 2/2 Transceiver Full RS232 20-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Operating Supply Voltage 3 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 20-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 20-SSOP
Win Source Part Number 116331-MAX3320TCAP+T
Ultra Librarian 3D Model Ultra Librarian MAX3320TCAP+T CAD Model

Description

Maxim Integrated MAX3320TCAP+T: A Versatile Transceiver for Reliable Communication

The MAX3320TCAP+T from Maxim Integrated is a high-performance RS-232 transceiver chip designed to facilitate reliable serial communication in a variety of applications. This integrated circuit is part of the MAX3320 series, known for its low-power operation and robust features that ensure dependable data transmission even under challenging conditions.

This transceiver is capable of operating from a single +3.0V to +5.5V power supply, making it versatile for use in both portable and stationary electronic devices. The MAX3320TCAP+T is particularly well-suited for battery-powered applications due to its low-power consumption, which helps to extend battery life. It features a 1µA shutdown mode that significantly reduces power draw when the device is not in active use.

The device supports data rates up to 250kbps, enabling swift and efficient data exchange. This makes the MAX3320TCAP+T an excellent choice for applications where both speed and power efficiency are critical. The transceiver's electrostatic discharge (ESD) protection exceeds ±15kV using the Human Body Model (HBM), ensuring that the device remains resilient against the common issue of static electricity, which can damage electronic components.

The MAX3320TCAP+T comes in a 20-pin TSSOP package, which is compact and suitable for space-constrained designs. This small form factor is advantageous for modern electronics where board real estate is at a premium. The transceiver's pin configuration is industry-standard, facilitating easy integration into existing designs without the need for significant layout changes.

Key features of the MAX3320TCAP+T include its two drivers and two receivers, which provide the necessary interfaces for full-duplex communication. Additionally, it is compliant with the TIA/EIA-232-F standard, ensuring compatibility with a wide range of RS-232 communication protocols and devices.

In summary, the Maxim Integrated MAX3320TCAP+T RS-232 transceiver is a reliable and power-efficient solution for serial communication. Its fast data rates, ESD protection, low-power shutdown mode, and compact packaging make it an ideal choice for engineers and designers looking to incorporate robust serial data transfer capabilities into their applications.

You May Also Be Interested in

Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess