EN
  • EN
  • DE

MAX3318EEUP+

Part No MAX3318EEUP+
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description RS-232-Compatible Operation Down to +2.25V Featuring Low-Power Shutdown
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Data Rate 460 kbps
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 1 mA
Number of Drivers 2
Number of I/Os 8
Number of Pins 20
Number of Receivers 2
Number of Transceivers 1
Number of Transmitters 2
Operating Supply Voltage 2.5 V
Propagation Delay 175 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075287-MAX3318EEUP+
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX3318EEUP+ CAD Model

Description

Maxim Integrated MAX3318EEUP+ Low-Voltage Serial Transceiver

The Maxim Integrated MAX3318EEUP+ is a high-performance, low-voltage serial transceiver designed to facilitate communication in applications requiring RS-232 level translation. This device is particularly well-suited for battery-powered devices, portable computing, and communication equipment due to its low power consumption and compact TSSOP-20 package.

Featuring a dual charge pump, the MAX3318EEUP+ is capable of delivering true RS-232 performance from a single 2.5V to 5.5V power supply, making it extremely versatile for various system voltages. The charge pump requires only four small 0.1µF capacitors, which helps minimize the overall footprint and component count on the PCB.

The transceiver provides two drivers and two receivers, supporting full-duplex communication. It is capable of running at data rates up to 460kbps, making it suitable for high-speed data transmission. The device also incorporates a proprietary low-dropout transmitter output stage, delivering RS-232-compliant voltage levels even when the supply voltage is as low as 2.5V.

The MAX3318EEUP+ includes a convenient shutdown feature that reduces the supply current to less than 1µA, further extending battery life in portable applications. This makes the device an excellent choice for power-sensitive designs where maintaining battery longevity is crucial.

In terms of reliability, the MAX3318EEUP+ offers enhanced electrostatic discharge (ESD) protection. It is capable of withstanding ±15kV ESD on the transceiver's input/output lines, providing robust protection against static electricity and other voltage spikes that can occur in everyday use.

Overall, the Maxim Integrated MAX3318EEUP+ is a highly reliable and efficient solution for RS-232 communication in a variety of electronic devices. Its low-voltage operation, high data rate capability, and advanced features such as ESD protection and ultra-low-power shutdown mode make it an ideal choice for designers looking to optimize their serial communication interfaces.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Lowest to $1.4079

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3123 $58.4984
20+ $6.0002 $120.0040
30+ $5.8120 $174.3600
42+ $5.6249 $236.2458
54+ $5.4377 $293.6358
72+ $4.8753 $351.0216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,283 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess