EN
  • EN
  • DE

MAX3318ECAP+T

Part No MAX3318ECAP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703162-MAX3318ECAP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3318ECAP+T CAD Model

Description

Product Overview: MAX3318ECAP+T by Maxim Integrated

The MAX3318ECAP+T is a high-performance, 2.5V, 460kbps RS-232 transceiver with an integrated charge pump circuit, designed and manufactured by Maxim Integrated. This device is tailored to meet the needs of battery-powered devices such as PDAs, notebooks, and other portable equipment by providing a low-voltage interface for RS-232 data communication. Its unique design ensures reliable data transmission while maintaining energy efficiency.

With a supply voltage range of 2.25V to 3.0V, the MAX3318ECAP+T is optimized for low-power consumption, drawing as little as 1µA in shutdown mode. This makes it an excellent choice for applications where preserving battery life is critical. The device supports data rates up to 460kbps, making it suitable for high-speed data exchange and it is fully compliant with the EIA/TIA-232-F standards.

The MAX3318ECAP+T comes in a 20-pin SSOP package, which is ideal for space-constrained applications. Its integrated charge pump circuitry generates the necessary ±5.5V RS-232 voltage levels from a single low-voltage supply, eliminating the need for additional external components and simplifying design efforts. Additionally, it features a 1µA shutdown mode that reduces power consumption when the device is not in use.

The transceiver's receiver inputs have a ±15kV ESD protection, ensuring robustness and reliability in harsh environments. The MAX3318ECAP+T also includes two drivers and two receivers, providing the necessary interface for full duplex data communication. The transmitter outputs and receiver inputs are protected against ±15kV electrostatic discharge (ESD) shocks, which greatly enhances the durability of the device.

Maxim Integrated's commitment to quality is evident in the MAX3318ECAP+T, which is built to meet the stringent requirements of portable electronics. Its combination of low-power operation, high data rate capability, and integrated charge pump makes it a versatile and essential component for any design involving RS-232 communication interfaces.

For designers and engineers looking for a reliable, low-power RS-232 interface solution, the MAX3318ECAP+T from Maxim Integrated is an excellent choice that promises to deliver performance, efficiency, and ease of integration.

You May Also Be Interested in

Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1167 $61.4004
28+ $4.1984 $117.5552
43+ $4.0668 $174.8724
59+ $3.9362 $232.2358
76+ $3.8046 $289.1496
102+ $3.4107 $347.8914
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess