Maxim Integrated MAX3313ECUB+T RS-232 Transceiver
The MAX3313ECUB+T from Maxim Integrated is a high-performance RS-232 transceiver designed to meet the rigorous demands of modern communication systems. This compact and efficient transceiver is ideal for applications where space is at a premium, such as portable devices, and it offers a robust feature set that makes it suitable for a wide range of communication tasks.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: 250kbps
- Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package/Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
- ESD Protection: ±15kV Human Body Model
- Low-Power Shutdown: Yes
The MAX3313ECUB+T is designed to provide reliable, bidirectional serial communication while maintaining a high level of protection against electrostatic discharge (ESD). It can withstand ESD events up to ±15kV, ensuring the integrity of your data and the longevity of the device in environments where static discharge may occur. The low-power shutdown feature helps to conserve energy in battery-powered devices when the transceiver is not in active use.
With its wide supply voltage range of 3.0V to 5.5V, the MAX3313ECUB+T can be integrated into systems with varying power requirements without the need for additional voltage regulation. This flexibility, combined with its high data rate capability of up to 250kbps, makes it a versatile choice for designers looking to implement RS-232 communication in their products.
The device comes in a small 10-TFSOP, 10-MSOP package, which is suitable for surface mount technology (SMT) and is ideal for space-constrained applications. The operating temperature range of -40°C to +85°C allows the MAX3313ECUB+T to perform reliably in a wide range of environmental conditions, making it a robust solution for industrial, commercial, and consumer applications alike.
With its combination of performance, protection, and power efficiency, the MAX3313ECUB+T from Maxim Integrated is an excellent choice for any application requiring a high-quality RS-232 transceiver.