EN
  • EN
  • DE

MAX329CWE+T

Part No MAX329CWE+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MULTIPLEXER DUAL 4X1 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Reel - TR
Switch Circuit SP4T
Number of Circuits 2
On-State Resistance (Maximum) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 70 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1.5μs, 1μs
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.8pF, 8pF
Current - Leakage (IS(off)) (Maximum) 10pA
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-SOIC (0.295", 7.50mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 703138-MAX329CWE+T
Series MAX series
Popularity Medium
Supply and Demand Status Balance
Family Name MAX329
Introduction Date October 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian MAX329CWE+T CAD Model

Description

Product Overview: MAX329CWE+T from Maxim Integrated

The MAX329CWE+T is a high-performance, precision analog multiplexer from Maxim Integrated, designed for signal routing in complex systems. This component is a part of the MAX329 series, which are known for their low on-resistance and low charge injection, making them ideal for data acquisition systems, process controls, and instrumentation applications.

Featuring a single 8-channel configuration, the MAX329CWE+T offers a wide signal range that extends from the negative supply rail to the positive supply rail, ensuring compatibility with various signal levels. This flexibility makes it suitable for both single-ended and differential applications. The device operates with a single supply voltage ranging from +4.5V to +30V or dual supplies of ±4.5V to ±20V, catering to a broad spectrum of power requirements.

One of the key advantages of the MAX329CWE+T is its low leakage current, which minimizes the impact on the precision of the signals being routed. Additionally, the device boasts a low charge injection characteristic, reducing the transient disturbances during switching events, thus preserving signal integrity. The low on-resistance of the multiplexer also contributes to minimal signal attenuation, ensuring that the signal quality is maintained throughout the routing process.

The MAX329CWE+T is equipped with a digital interface that accepts TTL and CMOS logic levels, making it easily interfaced with microcontrollers and digital logic systems. The multiplexer's break-before-make switching action prevents channel overlap and ensures smooth transitions between channels without signal corruption.

Packaged in a 16-pin wide SOIC, the MAX329CWE+T is designed for surface-mount technology, providing a compact solution for space-constrained applications. Its extended temperature range of -40°C to +85°C allows for reliable operation in various environmental conditions.

In summary, the MAX329CWE+T from Maxim Integrated is a versatile and reliable choice for designers who require a high-quality analog multiplexer that combines superior signal handling with ease of use and integration into a wide range of electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 4:2 480mOhm 16-LFCSP-VQ (4x4)
Lowest to $10.2731
Analog Devices Inc.
4 Circuit IC Switch 1:1 650mOhm 16-TSSOP
Lowest to $14.5523
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess