EN
  • EN
  • DE

TLV2217-25PWR

Part No TLV2217-25PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description LOW DROPOUT FIXED VOLTAGE REGULATORS | IC REG LINEAR 2.5V 500MA 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 12V
Min/Fixed Output Voltage 2.5V
Maximum Dropout Voltage 0.5V at 500mA
Output Current 500mA
PSRR 62dB (120Hz)
Protection Features Over Current, Over Temperature, Over Voltage
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Family Part Number TLV2217-25
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1269963-TLV2217-25PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLV2217-25PWR CAD Model

Description

The TLV2217-25PWR is a high-performance, low-dropout (LDO) voltage regulator designed by Texas Instruments, a leader in semiconductor solutions. This device is engineered to deliver a fixed output of 2.5V with an output current capability of up to 500mA, making it an ideal choice for a wide range of applications that require a stable and reliable power supply.

Key Features

  • Low Dropout Voltage: The TLV2217-25PWR boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, thus maximizing battery life in portable applications.
  • High Output Accuracy: This LDO regulator provides an output voltage with high accuracy, which is essential for sensitive electronics that require a precise voltage supply.
  • Thermal and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features that safeguard the regulator and the downstream components from damage due to excessive heat or current.
  • Low Quiescent Current: The TLV2217-25PWR is optimized for low quiescent current, minimizing power consumption when in standby mode, which is beneficial for battery-powered devices.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive applications that are exposed to harsh environments.

Applications

The TLV2217-25PWR is versatile and can be used in various applications, including:

  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Peripheral power supplies
  • Automotive electronics

Package and Quality

Available in a TSSOP (Thin Shrink Small Outline Package) form factor, the TLV2217-25PWR is designed for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, ensuring that this LDO voltage regulator meets the rigorous demands of the electronics industry. With its robust design and reliable performance, the TLV2217-25PWR is a go-to solution for designers looking to enhance the efficiency and longevity of their electronic products.

You May Also Be Interested in

Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
STMicroelectronics
IC REG LDO 5V 0.5A 24POWERSSO
Lowest to $1.9128
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463
Texas Instruments
IC REG LDO 2.5V 5A TO220-5
Lowest to $14.1833
Texas Instruments
LP38693-ADJ 500mA Low Dropout CMOS Linear Regulators with Adjustable Output Stable with Ceramic Output Capacitors | IC REG LIN POS ADJ 500MA 6WSON
Lowest to $0.7597

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess