EN
  • EN
  • DE

MAX3286C

Part No MAX3286C
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703131-MAX3286C
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3286C CAD Model

Description

The MAX3286C is a high-performance, low-power transimpedance amplifier (TIA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This TIA is specifically engineered for optical networking applications that require high sensitivity and linearity, such as in fiber-optic receivers for dense wavelength-division multiplexing (DWDM) systems.

Key Features

  • High Transimpedance Gain: The MAX3286C offers a high transimpedance gain, which is crucial for converting small currents from a photodiode into a usable voltage with minimal signal loss.
  • Low Noise Performance: With its low noise design, the device ensures excellent signal integrity, which is vital for maintaining the quality of the optical signal in high-speed communication systems.
  • Wide Dynamic Range: The TIA is capable of handling a wide range of input light levels, making it versatile for various applications and improving system robustness.
  • Single +3.3V Supply: Operating on a single +3.3V supply, the MAX3286C simplifies power management and is well-suited for compact designs where power efficiency is essential.
  • Automatic Gain Control (AGC): The inclusion of AGC allows the TIA to maintain a consistent output amplitude despite variations in the input signal, ensuring stable performance.

Applications

The MAX3286C is ideal for a variety of optical communication applications, including:

  • Long-Haul Optical Networks
  • Metro Access Networks
  • Optical Subsystems and Transceivers
  • Fiber-to-the-Home (FTTH) Infrastructures

Technical Specifications

Equipped with a differential output, the MAX3286C can interface directly with most ADCs, simplifying design integration. It operates over the industrial temperature range, making it suitable for deployment in various environmental conditions. The device comes in a compact, surface-mount package, which is beneficial for space-constrained applications.

For detailed technical specifications, designers and engineers are encouraged to consult the MAX3286C datasheet, which provides comprehensive information on the electrical characteristics, pin configurations, and application circuits to facilitate easy integration into optical systems.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess