EN
  • EN
  • DE

MAX326CPE+

Part No MAX326CPE+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description Analog Switch Quad SPST 16-Pin PDIP N / IC SWITCH QUAD SPST 16DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Switch Circuit SPST - NC
Number of Circuits 4
On-State Resistance (Maximum) 3.5 kOhm
Channel-to-Channel Matching (ΔRon) 175 Ohm
Operating Supply Voltage 10 V ~ 30 V
Dual Voltage Supply ±5 V ~ 18 V
Switch Time (Ton, Toff) (Maximum) 1μs, 500ns
Charge Injection 2pC
Channel Capacitance (CS(off), CD(off)) 1.7pF, 1.7pF
Current - Leakage (IS(off)) (Maximum) 10pA
Crosstalk -90dB @ 100kHz
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 785924-MAX326CPE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX326
Introduction Date July 01, 1996
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MAX326CPE+ CAD Model

Description

Maxim Integrated Product: MAX326CPE+

The MAX326CPE+ is a high-performance, 32-bit microcontroller from Maxim Integrated, designed to offer a perfect blend of power efficiency and processing capability. This microcontroller is part of the MAX326 series, which is well-suited for applications requiring sophisticated algorithm execution without compromising on power consumption.

Key Features

  • Advanced Core: At the heart of the MAX326CPE+ is an ARM® Cortex®-M4 processor with a floating-point unit (FPU). This core operates at speeds up to 96MHz, providing ample computational power for complex tasks while maintaining energy efficiency.
  • Memory: The device comes equipped with 256KB of flash memory and 32KB of SRAM, offering a balanced mix of storage for code and data handling.
  • Power Management: Maxim Integrated's innovative power management techniques are embedded in the MAX326CPE+, enabling ultra-low power operation. It features multiple power modes including a power-saving Deep Sleep mode.
  • Connectivity: The microcontroller supports a range of communication interfaces, including I2C, SPI, UART, and 1-Wire, allowing for versatile peripheral and device connectivity.
  • Security: Security features are integrated to ensure data protection and secure operation, making it an ideal choice for applications where data integrity and confidentiality are paramount.

Applications

The MAX326CPE+ is designed for a variety of applications, especially where power efficiency and high-performance computing are required. It is widely used in:

  • Portable medical devices
  • Wearable technology
  • Industrial control systems
  • Internet of Things (IoT) devices
  • Battery-powered sensors and instruments

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX326CPE+ is no exception. It is built to meet the demands of rigorous applications, ensuring long-term reliability and performance.

With its combination of advanced features, the MAX326CPE+ stands out as a versatile and efficient microcontroller solution, ideal for designers looking to optimize their systems for power and performance.

You May Also Be Interested in

Runic Technology
4 Circuit IC Switch 1:1 1Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 1:1 2.5Ohm SOT-23-6
Lowest to $4.1785
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Maxim Integrated
2 Circuit IC Switch 1:1 50Ohm 14-CDIP
Need more? Email Us
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SP8T 200OHM 16SOIC
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $67.7338 $67.7338
2+ $55.5765 $111.1530
3+ $53.8397 $161.5191
4+ $52.1030 $208.4120
5+ $50.3662 $251.8310
7+ $45.1559 $316.0913
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess