EN
  • EN
  • DE

MAX32660GTG+T

Part No MAX32660GTG+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description MCU 32-Bit MAX32660 ARM Cortex M4F RISC 256KB Flash 1.8V/2.5V/3.3V 24-Pin TQFN-EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Number of GPIO 14
Number of Pins 24
Number of SPI Channels 2
Number of Timers/Counters 3
Number of UART Channels 2
Schedule B 8542310000
Win Source Part Number 1075280-MAX32660GTG+T
Categories Embedded - Microcontrollers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX32660GTG+T CAD Model

Description

Maxim Integrated MAX32660GTG+T Microcontroller

The MAX32660GTG+T is a high-performance, ultra-low-power microcontroller designed by Maxim Integrated, tailored for sophisticated yet power-conscious applications. This compact and efficient microcontroller is part of the MAX32660 family and is ideal for wearable devices, sensor hubs, healthcare monitoring, and IoT nodes, where space is at a premium and energy efficiency is crucial.

Key Features

  • Core: The MAX32660GTG+T is built around a 32-bit ARM Cortex-M4F core, which operates at up to 96MHz, providing a balanced combination of energy efficiency and processing power, and includes a floating-point unit for computation-intensive applications.
  • Memory: It comes equipped with 256KB of flash memory and 96KB of SRAM, ensuring ample space for code and data storage.
  • Power Efficiency: The device features multiple power modes, including a power-saving deep sleep mode, which significantly extends battery life in portable applications.
  • Communication Interfaces: A range of communication options are available, such as I2C, SPI, 1-Wire®, and UART, making it easy to interface with sensors, peripherals, and other microcontrollers.
  • Package: The microcontroller is offered in a 24-pin TQFN package, which is not only space-saving but also provides a reliable connection for embedded design.
  • Temperature Range: It operates over an extended temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The MAX32660GTG+T excels in applications where size and power consumption are critical. It is perfect for:

  • Wearable devices like fitness trackers and smartwatches
  • Portable medical devices for patient monitoring
  • Smart sensors and IoT devices for home automation and industrial monitoring
  • Battery-operated devices requiring long battery life and minimal maintenance

With its robust feature set and compact form factor, the MAX32660GTG+T microcontroller from Maxim Integrated is a versatile and powerful solution for designers seeking to create advanced, energy-efficient products in the ever-growing market of smart and connected devices.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7515 $52.5210
33+ $3.0782 $101.5806
51+ $2.9820 $152.0820
70+ $2.8858 $202.0060
90+ $2.7896 $251.0640
120+ $2.5010 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,670 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess