EN
  • EN
  • DE
  • IT

MAX32620IWGL+T

Part No MAX32620IWGL+T
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Core Processor ARM Cortex-M4F
Data Bus Width 32-Bit
Speed 96MHz
Connectivity 1-Wire, I2C, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
The number of I/O 49
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 256K x 8
Supply Voltage 1.14V ~ 3.6V
Data Converters A/D 4x10b
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 81-WFBGA, WLBGA
Supplier Device Package 81-WLP (3.95x4.11)
Family Part Number MAX32620
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 703118-MAX32620IWGL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX32620IWGL+T CAD Model

Description

Product Overview: MAX32620IWGL+T by Maxim Integrated

The MAX32620IWGL+T is a high-performance, low-power microcontroller designed by Maxim Integrated, aimed at providing efficient solutions for power-sensitive applications. This microcontroller is part of the MAX32620 series, which is known for its advanced features and capabilities in managing power consumption for extended battery life in portable devices.

Key Features:

  • Core: The MAX32620IWGL+T is built around a powerful ARM® Cortex®-M4 processor, which includes a floating-point unit (FPU) for computation-intensive applications. This 32-bit RISC processor delivers high efficiency and is capable of speeds up to 96MHz.
  • Memory: It is equipped with 2MB of flash memory and 256KB of SRAM, providing ample space for code storage and efficient data management. This combination allows for robust application development with sufficient memory headroom.
  • Power Management: The microcontroller features multiple power modes, including a dynamic power scaling option that allows the operating frequency and voltage to be adjusted on-the-fly to minimize power consumption during less demanding tasks.
  • Security: With a focus on security, the MAX32620IWGL+T includes a trust protection unit (TPU) that offers a comprehensive set of cryptographic engines to ensure data protection and secure transactions.
  • Connectivity: It supports a variety of communication interfaces, including SPI, I²C, UART, and USB, providing versatile options for connecting with other devices and peripherals.
  • Package: The MAX32620IWGL+T is offered in a 100-pin WLP (Wafer-Level Package) that is both space-saving and suitable for automated assembly processes, making it an excellent choice for compact and integrated designs.

Applications:

The MAX32620IWGL+T is ideal for a wide range of applications that require efficient power management and secure data handling. It's particularly well-suited for wearable devices, medical monitoring equipment, portable fitness devices, and any other application where battery life and data integrity are of paramount importance.

With its blend of performance, memory capacity, and security features, the MAX32620IWGL+T from Maxim Integrated stands out as a microcontroller that can meet the demands of sophisticated and power-conscious designs.

You May Also Be Interested in

CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess