EN
  • EN
  • DE

MAX324CSA+T

Part No MAX324CSA+T
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Switch Circuit SPST - NC
On-State Resistance (Maximum) 60Ohm
Channel-to-Channel Matching (ΔRon) 800mOhm
Supply Voltage , Single (V+) 2.7V ~ 16V
Switch Time (Ton, Toff) (Maximum) 150ns, 100ns
Charge Injection 1pC
Channel Capacitance (CS(off), CD(off)) 9pF, 9pF
Current - Leakage (IS(off)) (Maximum) 100pA
Crosstalk -85dB at 1MHz
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number MAX324
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703099-MAX324CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX324CSA+T CAD Model

Description

The MAX324CSA+T from Maxim Integrated is a high-performance, quad, single-pole single-throw (SPST) analog switch that is designed to provide precision and reliability in a variety of applications. This component is part of a family of pin-compatible switches that includes the MAX322/MAX323/MAX324/MAX325 models, offering design flexibility and ease of integration.

The MAX324CSA+T features low on-resistance (RON) of 100Ω max, which remains consistent over the analog signal range and the operating power-supply range. This ensures minimal signal distortion and power loss across the switches. The RON matching between channels is within 5Ω, and the RON flatness is 4Ω over the specified signal range, which makes this switch ideal for precision applications where consistency is crucial.

The device operates from a single +4.5V to +30V supply, or from dual ±4.5V to ±20V supplies, providing the flexibility needed to support a wide range of applications. This versatility is further enhanced by the device's TTL/CMOS-logic compatibility, allowing it to be easily interfaced with digital components. The MAX324CSA+T also features fast switching speeds (tON = 175ns max, tOFF = 145ns max), making it suitable for high-speed signal routing.

Additionally, the MAX324CSA+T offers an ESD protection of 2000V per Method 3015.7, ensuring robustness and reliability in harsh environments. The device is available in a small 14-pin SOIC package, making it a space-efficient choice for compact designs.

The MAX324CSA+T is commonly used in applications such as audio and video signal routing, communication systems, data acquisition systems, and test equipment. Its precision and high performance make it an excellent choice for designers looking for a reliable and versatile analog switch solution.

Key Features:

  • Low On-Resistance: 100Ω max
  • Consistent RON over Signal Range and Supply Voltage
  • Single or Dual Supply Operation: +4.5V to +30V or ±4.5V to ±20V
  • TTL/CMOS-Logic Compatible
  • Fast Switching: tON = 175ns max, tOFF = 145ns max
  • ESD Protection: 2000V per Method 3015.7
  • 14-Pin SOIC Package

You May Also Be Interested in

NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Analog Devices Inc.
8 Circuit IC Switch 1:1 4.5Ohm 24-TSSOP
Lowest to $9.0622
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Nexperia USA Inc.
2 Circuit IC Switch 4:1 155Ohm 16-TSSOP
Lowest to $0.1572
Vishay
Multiplexer Switch ICs 8-Ch Single Ended Multiplexer 3-16V
Lowest to $1.6046
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess