EN
  • EN
  • DE
  • IT

MAX3244AEI+G068

Part No MAX3244AEI+G068
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703094-MAX3244AEI+G068
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3244AEI+G068 CAD Model

Description

Product Overview: MAX3244AEI+G068

The MAX3244AEI+G068 is a high-performance transceiver from Maxim Integrated, specifically designed for RS-232 and V.28 communication interfaces. This device is part of the MAX324x series, which are known for their low-power operation and robust ESD protection. The MAX3244AEI+G068 is ideal for applications where space is at a premium and low power consumption is crucial, such as battery-powered devices, portable instrumentation, and handheld consumer products.

Key Features

  • Interface: The transceiver is compliant with the RS-232 and V.28 standards, ensuring compatibility with serial communication protocols.
  • Low Power Consumption: It operates with a very low supply current, typically 300µA, making it suitable for power-sensitive applications.
  • Enhanced ESD Protection: The device features ±15kV ESD protection on transmitter outputs and receiver inputs, which safeguards the transceiver against electrostatic discharges.
  • High Data Rate: With a data rate of up to 1Mbps, this transceiver facilitates fast data transfer, which is essential for modern communication requirements.
  • Wide Operating Temperature Range: It is designed to operate over the industrial temperature range of -40°C to +85°C, ensuring reliability across various environments.
  • Package: The MAX3244AEI+G068 comes in a 28-pin SSOP (Shrink Small Outline Package), which is suitable for space-constrained applications.

Applications

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Data Cables
  • Handheld Devices
  • Industrial Control Systems

The MAX3244AEI+G068 from Maxim Integrated is a testament to the company's commitment to providing innovative, high-quality integrated circuits that meet the evolving needs of the electronics industry. With its combination of high-speed data transfer, low power consumption, and robust protection features, this transceiver is an excellent choice for designers looking to improve communication efficiency and reliability in their products.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6690 $66.6760
9+ $13.6775 $123.0975
14+ $13.2502 $185.5028
19+ $12.8228 $243.6332
24+ $12.3955 $297.4920
32+ $11.1134 $355.6288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,510 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess