Maxim Integrated MAX3243EEAI+T RS-232 Interface IC
The MAX3243EEAI+T from Maxim Integrated is a highly-integrated serial communication interface device designed for bidirectional data communication on multi-point bus transmission lines. This RS-232 interface IC is ideal for applications where space is at a premium, such as portable or compact devices, due to its small footprint and efficient design.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 3/5
- Data Rate: Up to 250 kbps
- Supply Voltage Range: 3.0V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Mounting Type: Surface Mount
- Package / Case: SSOP-28
- RoHS: Compliant
Advanced Specifications
The MAX3243EEAI+T is equipped with an automatic shutdown feature that powers down the on-chip power-supply and driver circuits when no data is transmitted, significantly reducing power consumption. This makes it particularly suitable for battery-powered devices such as laptops, PDAs, and mobile communication equipment.
Furthermore, this device supports a wide range of supply voltages from 3.0V to 5.5V, enabling it to be used in various systems without the need for additional level shifting. Its high data rate capability of up to 250 kbps ensures smooth and efficient data transfer for high-speed applications.
The MAX3243EEAI+T also features electrostatic discharge (ESD) protection for its transceiver inputs/outputs, which safeguards the device against damage from static electricity and enhances its durability and reliability in harsh environments.
Applications
This versatile RS-232 interface IC can be applied in a wide range of communication applications, including:
- Notebook, Subnotebook, and Palmtop Computers
- Battery-Powered Equipment
- Handheld Equipment
- Peripherals
- Printers
In summary, the MAX3243EEAI+T is a feature-rich RS-232 interface IC that offers robust performance, low power consumption, and high reliability, making it an excellent choice for designers seeking to implement serial communication in their space-constrained applications.