MAX3232EESE - Maxim Integrated RS-232 Transceiver
The MAX3232EESE from Maxim Integrated is a high-performance RS-232 transceiver chip designed to meet the stringent requirements of today's fast-paced and compact digital communication systems. This integrated circuit is tailored to facilitate serial communication in applications that require low-power and high data-rate transfer capabilities.
Key Features:
- Supply Voltage Range: The device operates from a single +3.0V to +5.5V power supply, making it versatile for various system voltage levels.
- Low Power Consumption: With its low-power shutdown mode, the MAX3232EESE minimizes power usage when not actively driving data lines, which is essential for battery-operated and power-sensitive applications.
- Data Rate: It supports data rates up to 250kbps, ensuring efficient and rapid data transmission for a wide range of communication protocols.
- Electrostatic Discharge (ESD) Protection: The device features integrated ESD protection circuitry, safeguarding it against electrostatic discharges of up to ±15kV, thus enhancing its robustness and reliability in harsh environments.
- Transceiver Count: The MAX3232EESE includes two drivers and two receivers, providing full-duplex communication capability.
- Temperature Range: This transceiver is operational over the industrial temperature range of -40°C to +85°C, suitable for industrial applications.
Applications:
The MAX3232EESE is ideal for a variety of applications where RS-232 communication is required, such as:
- Portable Computing
- Low-Power Modems
- Interface Translation
- Serial Peripheral Interface
- Point-of-Sale Systems
Package and Availability:
The device is available in a 16-pin narrow SO package, providing a compact footprint for space-constrained applications. Maxim Integrated's commitment to quality ensures that the MAX3232EESE meets the highest standards of performance and reliability, making it a trusted choice for designers seeking to integrate RS-232 communication capabilities into their systems.