EN
  • EN
  • DE

MAX3226EEAE+T

Part No MAX3226EEAE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 W/SHTDWN 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 021495-MAX3226EEAE+T
Family Name MAX3226E
Introduction Date January 01, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3226EEAE+T CAD Model

Description

Maxim Integrated's MAX3226EEAE+T: High-Speed RS-232 Transceiver with AutoShutdown Plus™

The MAX3226EEAE+T is a feature-rich RS-232 transceiver module from Maxim Integrated, designed to facilitate reliable serial communication in a variety of applications. This integrated circuit (IC) is particularly suitable for battery-powered devices, portable electronics, and any system where power efficiency is a critical concern.

Key Features

  • High-Speed Interface: The device supports data rates up to 1Mbps, making it ideal for high-speed serial data communication.
  • Low-Power Operation: With a supply current of just 300µA, the MAX3226EEAE+T is optimized for low-power consumption, helping to extend battery life in portable applications.
  • AutoShutdown Plus™ Technology: This innovative feature allows the transceiver to enter a low-power shutdown mode when not in use, reducing the supply current to a mere 1nA, further conserving power.
  • Enhanced Electrostatic Discharge (ESD) Protection: The device offers a ±15kV ESD protection on transmitter outputs and receiver inputs, safeguarding the IC against static electricity and other voltage spikes.
  • Dual Charge Pump: The onboard dual charge pump circuitry generates the necessary RS-232 voltage levels (+/-10V) from a single +3.0V to +5.5V supply, eliminating the need for additional power supplies.

Applications

The MAX3226EEAE+T is versatile and can be employed in a wide array of applications, including:

  • Notebooks, PDAs, and Palmtop PCs
  • Battery-Powered Equipment
  • Handheld POS Systems
  • Peripherals
  • Data Cables

Package and Quality

The MAX3226EEAE+T comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is both space-saving and conducive to efficient PCB layout. Maxim Integrated ensures high-quality standards, and this transceiver is no exception, providing reliable performance for critical communication tasks.

In summary, the MAX3226EEAE+T from Maxim Integrated is an excellent choice for designers looking for a high-speed RS-232 transceiver with low power consumption and robust protection features. Its AutoShutdown Plus™ technology and compact form factor make it a smart solution for modern, portable electronic devices requiring dependable serial communication.

You May Also Be Interested in

Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0099 $50.0990
25+ $4.1107 $102.7675
38+ $3.9823 $151.3274
52+ $3.8538 $200.3976
68+ $3.7254 $253.3272
90+ $3.3400 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess