The MAX3224EAAP+T is a high-performance RS-232 Interface IC from Maxim Integrated, designed to facilitate serial communication in a wide range of applications. This device is particularly suitable for battery-powered devices due to its low-power consumption and wide voltage range compatibility.
Key Features:
- Low Power Consumption: The MAX3224EAAP+T is optimized for low-power operation, making it ideal for portable and battery-operated applications. It consumes only 1µA of supply current when in shutdown mode, thereby extending battery life.
- Enhanced ESD Protection: It offers an integrated electrostatic discharge (ESD) protection for all transmitter outputs and receiver inputs, which can withstand ±15kV ESD strikes without damage, ensuring reliability and robustness in harsh environments.
- Flexible Voltage Range: This device operates from a single +3.0V to +5.5V power supply, accommodating a variety of logic levels and systems.
- High Data Rate: The MAX3224EAAP+T supports data rates up to 250kbps, allowing for high-speed data transmission.
- Small Package: Available in a 20-SSOP package, it requires minimal board space, which is critical for space-constrained applications.
Applications:
The versatility of the MAX3224EAAP+T makes it suitable for a diverse range of applications. Some common uses include:
- Portable Computing Devices
- Battery-Powered Equipment
- Smartphones and PDAs
- Peripheral Devices
- Data Cable Extensions
Technical Specifications:
Parameter
Value
Supply Voltage Range
+3.0V to +5.5V
Data Rate
Up to 250kbps
ESD Protection
±15kV
Operating Temperature Range
-40°C to +85°C
Package Type
20-SSOP
Overall, the MAX3224EAAP+T from Maxim Integrated is a reliable and efficient choice for designers looking to implement RS-232 communication interfaces in their products, especially when power efficiency and space-saving are crucial considerations.