EN
  • EN
  • DE

MAX3222ECUP

Part No MAX3222ECUP
Manufacturer Maxim Integrated
Catalog Misc Products
Description ±15kV ESD-Protected, Down to 10nA, 3.0V to 5.5V, Up to 1Mbps, True RS-232 Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829747-MAX3222ECUP
Ultra Librarian 3D Model Ultra Librarian MAX3222ECUP CAD Model

Description

Maxim Integrated's MAX3222ECUP - RS-232 Transceiver IC

The MAX3222ECUP from Maxim Integrated is a high-performance RS-232 transceiver IC designed to facilitate serial communication in a variety of applications. This integrated circuit is part of Maxim's family of products that aim to provide reliable and efficient solutions for data transmission over RS-232 protocol. The MAX3222ECUP is particularly well-suited for battery-powered devices, portable applications, and any systems where power conservation is a priority.

Key Features

  • Low Power Consumption: The device features a low-power shutdown mode which reduces power consumption to just 1µW, making it ideal for power-sensitive applications.
  • High Data Rate: It supports data rates up to 120kbps, ensuring swift and efficient data transfer.
  • ESD Protection: The MAX3222ECUP provides built-in electrostatic discharge (ESD) protection up to ±15kV, using the Human Body Model (HBM), to safeguard the device against static electricity and other voltage spikes.
  • Dual Charge Pump: The integrated dual charge pump circuitry allows the transceiver to deliver true RS-232 performance from a single power supply ranging from +3.0V to +5.5V.
  • Flexible Operation: The device is capable of operating with up to four 0.1µF external capacitors, which is a reduction from the standard 1.0µF, thus saving space and component costs.

Applications

The MAX3222ECUP is versatile and can be used in various applications, including:

  • Battery-Powered Equipment
  • Handheld and Portable Devices
  • Notebook and Laptop Computers
  • Peripherals
  • PDAs and Palmtop PCs

Package and Quality

Maxim Integrated offers the MAX3222ECUP in a 20-pin TSSOP (Thin Shrink Small Outline Package), which is designed for space-constrained environments. The device is also lead(Pb)-free and RoHS compliant, reflecting Maxim's commitment to environmental sustainability and industry standards.

In summary, the MAX3222ECUP from Maxim Integrated is a robust, low-power RS-232 transceiver IC that ensures reliable serial communication with enhanced ESD protection, making it an excellent choice for designers looking to incorporate RS-232 interfaces in their power-sensitive applications.

You May Also Be Interested in

Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
FLIR Lepton
8MM CAM W 1M SEMI-RIGID PROBE -
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0870 $50.8700
24+ $4.1739 $100.1736
38+ $4.0435 $153.6530
52+ $3.9130 $203.4760
67+ $3.7826 $253.4342
89+ $3.3913 $301.8257
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess