MAX3222CAP: RS-232 Transceiver by Maxim Integrated
The MAX3222CAP from Maxim Integrated is a high-performance RS-232 transceiver, designed to meet the stringent requirements of EIA/TIA-232 communication standards while operating from a single +3.0V to +5.5V power supply. This device is ideally suited for portable or compact applications due to its low-power consumption and integrated charge pump circuitry, which eliminates the need for additional ±12V power supplies.
Key Features:
- Low-Voltage Operation: Functions at a supply voltage range of +3.0V to +5.5V, making it suitable for battery-powered devices.
- Low-Power Shutdown Mode: Features a shutdown mode that reduces power consumption to 1µA, maximizing battery life in portable applications.
- Integrated Charge Pump: The onboard charge pump circuit generates the necessary RS-232 voltage levels (+/-10V) from a single power supply, simplifying design and reducing component count.
- High Data Rate: Capable of supporting data rates up to 120kbps, allowing for high-speed data communication.
- Electrostatic Discharge (ESD) Protection: Provides ESD protection up to ±15kV, ensuring robust performance in harsh environments.
- Compact Package: Available in a 20-pin SSOP package, which is ideal for space-constrained applications.
Applications:
- Portable Computing Devices
- Battery-Powered Equipment
- Handheld Equipment
- Data Cable Extensions
- Notebook, Laptop, and Palmtop Computers
The MAX3222CAP transceiver includes two drivers and two receivers, offering a reliable and efficient interface between serial communication ports and the physical cable. Its enhanced ESD protection and integrated charge pump make it a robust solution for portable devices where space and power consumption are critical considerations.
With its combination of features, the MAX3222CAP is an excellent choice for designers looking to implement RS-232 communications in their products while maintaining a small form factor and extending battery life.