EN
  • EN
  • DE

MAX321CSA+

Part No MAX321CSA+
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Switch Circuit SPST - NC
Number of Circuits 2
Max On Resistance 35 Ohm
Channel-to-Channel Matching (ΔRon) 300 mOhm
Dual Supply Voltage(V±) ±2.7 V to 8 V
Max Switch Time (Ton,Toff) 150ns, 100ns
Charge Injection 2pC
Channel Capacitance(CS off, CD off) 9pF, 9pF
Max Leakage Current (IS off) 100pA
Crosstalk -85dB @ 1MHz
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1067425-MAX321CSA+
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX321CSA+ CAD Model

Description

Product Overview: MAX321CSA+ from Maxim Integrated

The MAX321CSA+ is a high-performance analog switch from Maxim Integrated that offers a single-pole, single-throw (SPST) configuration. This device is designed to provide precision switching capabilities in a variety of applications, including signal routing, data acquisition systems, and communication devices. The MAX321CSA+ is known for its low power consumption, high-speed operation, and robust durability, making it an ideal choice for both industrial and consumer electronics.

Key Features

  • Low On-Resistance: The switch features a low on-resistance of typically 35 ohms, which minimizes signal attenuation and power loss, ensuring efficient signal transmission.
  • Single Supply Operation: It operates from a single +4.5V to +30V supply, or from dual supplies of ±4.5V to ±20V, providing flexibility in various circuit designs.
  • Fast Switching Speeds: With transition times typically less than 250ns for turn-on and 150ns for turn-off, the MAX321CSA+ is capable of handling high-speed signals with minimal delay.
  • Low Power Consumption: The device has a quiescent current of only 1µA (max), making it suitable for power-sensitive applications.
  • High Off-Isolation: It provides excellent off-isolation of -80dB at 1MHz, which helps to prevent crosstalk in multiplexed applications.
  • Extended Temperature Range: The MAX321CSA+ operates over an extended temperature range of -40°C to +85°C, ensuring reliable performance in harsh environments.

Applications

The MAX321CSA+ is versatile and can be used in a wide range of applications, including:

  • Audio and Video Signal Routing
  • Sample-and-Hold Circuits
  • Communication Systems
  • Test Equipment
  • Relay Replacement

Package and Quality

The device comes in a compact 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and occupies minimal board space. The MAX321CSA+ is RoHS compliant and adheres to Maxim Integrated's commitment to quality and reliability.

With its robust feature set, the MAX321CSA+ from Maxim Integrated stands as a top choice for designers seeking a reliable and efficient SPST analog switch for their electronic projects.

You May Also Be Interested in

Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Harris Corporation
IC SWITCH SPDT X 3 100OHM 14DIP
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
Circuit IC Switch 16-TSSOP
Lowest to $5.8685
Vishay
2 Circuit IC Switch 1:1 10Ohm 14-DIP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess