EN
  • EN
  • DE

MAX3161EEG

Part No MAX3161EEG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702976-MAX3161EEG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3161EEG CAD Model

Description

Maxim Integrated MAX3161EEG Multipurpose UART/FIFO IC

The MAX3161EEG from Maxim Integrated is a versatile communication integrated circuit that integrates a universal asynchronous receiver-transmitter (UART) with a first-in, first-out (FIFO) memory buffer, designed to facilitate serial data exchange for a wide array of applications. This high-performance IC is ideal for systems that require reliable bidirectional communication with serial peripherals or network modules.

The MAX3161EEG features a flexible UART interface that supports RS-232, RS-485, and RS-422 communication standards, making it a perfect choice for designers looking for a single IC that can handle multiple interface standards. The device operates over a wide 3.0V to 5.5V supply voltage range, which allows it to be used in various system designs without the need for additional voltage level translation circuits.

This IC comes in a 24-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while offering robust functionality. The MAX3161EEG boasts a slew-rate-limited driver that minimizes electromagnetic interference (EMI) and reduces reflections caused by improperly terminated cables, enhancing signal integrity and reliability in sensitive applications.

Key features of the MAX3161EEG include:

  • Programmable baud rate generator
  • Automatic sleep and shutdown modes for power conservation
  • Independent receiver and transmitter FIFOs to minimize CPU overhead
  • Driver/receiver enable control for RS-485 applications
  • ±15kV ESD protection on RS-232 pins for enhanced durability

With its integrated charge pump circuitry, the MAX3161EEG can generate the necessary RS-232 voltage levels using a single power supply, further simplifying the design and reducing component count. The device also includes a crystal oscillator circuit, eliminating the need for an external crystal, and thus saving board space and reducing system complexity.

Overall, the MAX3161EEG from Maxim Integrated is a highly adaptable and efficient solution for adding serial communication capabilities to embedded systems, industrial automation, point-of-sale terminals, and many other applications where reliable data transfer is essential.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 12BIT MULT SERIAL 16-SOIC
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess