EN
  • EN
  • DE

MAX321CSA+T

Part No MAX321CSA+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703017-MAX321CSA+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX321CSA+T CAD Model

Description

The MAX321CSA+T from Maxim Integrated is a precision, single-supply, SPST (Single-Pole Single-Throw) analog switch that offers a high degree of versatility for a wide range of applications. This component is part of a family of monolithic CMOS analog ICs, combining both low power and high performance.

Key Features

  • Single-Supply Operation: The MAX321CSA+T operates from a single +5V supply, making it suitable for many portable and battery-powered applications.
  • Low Power Consumption: With its CMOS technology, the device ensures low power dissipation, conserving energy and extending battery life in portable systems.
  • High Switching Speed: Fast switching speeds make this device ideal for sample-and-hold circuits, test equipment, and other applications requiring high-speed operation.
  • Low On-Resistance: The switch features a low on-resistance (RON), which minimizes signal distortion and ensures high signal integrity.
  • High Off-Isolation: It provides excellent off-isolation, reducing the potential for signal leakage between channels when the switch is in the off state.
  • TTL/CMOS Logic Compatible: The control input is compatible with standard TTL and CMOS levels, allowing for easy integration with digital systems.

Applications

The MAX321CSA+T is suitable for a variety of applications, including:

  • Battery-Powered Systems
  • Sample-and-Hold Circuits
  • Audio and Video Switching
  • Test Equipment
  • Communication Systems

Product Specifications

The device comes in a compact SOP-8 package and is available in tape and reel form, denoted by the '+T' suffix, for ease of manufacturing and assembly in automated production lines. The MAX321CSA+T is characterized for operation from -40°C to +85°C, making it reliable across a broad range of environmental conditions.

Maxim Integrated's commitment to quality and performance is evident in the MAX321CSA+T, making it an excellent choice for designers looking for a high-performance analog switch with a minimal footprint.

You May Also Be Interested in

Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess