EN
  • EN
  • DE

MAX3212CAI+

Part No MAX3212CAI+
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Triple Transmitter Quint Receiver RS-232 28-Pin SSOP / IC TXRX 3DRVR 5RX 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 3/5
Duplex Full
Receiver Hysteresis 700mV
Data Rate 235Kbps
Operating Supply Voltage 2.7 V ~ 3.6 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Package 28-SSOP
Win Source Part Number 785870-MAX3212CAI+
Popularity Medium
Supply and Demand Status Limited
Family Name MAX3212
Introduction Date September 01, 1994
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MAX3212CAI+ CAD Model

Description

Maxim Integrated MAX3212CAI+ Overview

The MAX3212CAI+ is a high-quality integrated circuit designed and manufactured by Maxim Integrated. This product is part of Maxim's extensive line of RS-232 interface ICs and is crafted to provide reliable serial communication with minimal power consumption. The MAX3212CAI+ is particularly suitable for battery-powered applications, portable devices, and any system requiring efficient data transmission through an RS-232 interface.

Key Features

  • Electrostatic Discharge (ESD) Protection: The MAX3212CAI+ offers robust ESD protection up to ±15kV, ensuring the longevity and reliability of the device in environments prone to static electricity.
  • Low Power Consumption: Designed with power-sensitive applications in mind, this IC consumes minimal power, featuring a low-power shutdown mode that significantly reduces power draw when not in active use.
  • High Data Rate: It supports data rates up to 250kbps, making it an excellent choice for applications requiring fast and efficient data communication.
  • Single Supply Operation: The device operates from a single +3.0V to +5.5V power supply, simplifying power supply design and saving board space.
  • Integrated Charge Pump Circuitry: The MAX3212CAI+ includes onboard charge pump circuitry that generates the necessary RS-232 voltage levels from a single power supply, eliminating the need for dual supplies.

Applications

The MAX3212CAI+ is versatile and can be used in various applications, including:

  • Portable Computing Devices
  • Battery-Powered Equipment
  • Handheld Instruments
  • Data Cables
  • Notebook and Subnotebook Computers

Package and Quality

The MAX3212CAI+ comes in a 28-pin SSOP (Shrink Small Outline Package) that offers a compact footprint for space-constrained applications. Maxim Integrated ensures high standards of quality and reliability for its products, and the MAX3212CAI+ is no exception, providing performance that engineers can trust for critical communication tasks.

With its combination of durability, low power consumption, and high-speed data transfer capabilities, the MAX3212CAI+ from Maxim Integrated stands out as an excellent choice for designers looking to implement RS-232 communication interfaces in their next project.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
TLIN1029A-Q1 LOCAL INTERCONNECT / 1/1 Transceiver Half LIN 8-SON (3x3)
Lowest to $1.5503

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9426 $51.2538
31+ $3.2350 $100.2850
48+ $3.1339 $150.4272
66+ $3.0328 $200.1648
86+ $2.9317 $252.1262
115+ $2.6284 $302.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess