EN
  • EN
  • DE

MAX3202EEBS-T

Part No MAX3202EEBS-T
Manufacturer Maxim Integrated
Catalog TVS - Diodes
Description TVS DIODE 4UCSP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Maxim Integrated
Packaging Reel package
Type Steering (Rail to Rail)
Unidirectional Channels 2
Power Line Protection No
Applications General
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 4-WFBGA, CSPBGA
Manufacturer Package 4-UCSP (1.05x1.05)
Win Source Part Number 785865-MAX3202EEBS-T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3202EEBS-T CAD Model

Description

Maxim Integrated MAX3202EEBS-T Overview

The MAX3202EEBS-T from Maxim Integrated is a sophisticated, high-performance integrated circuit designed to offer superior transient voltage protection for high-speed data lines. This component is part of Maxim's extensive range of ESD (Electrostatic Discharge) protection devices, specifically tailored to safeguard sensitive electronic equipment from the damaging effects of electrostatic discharge events.

Key Features

  • High-Speed ESD Protection: The MAX3202EEBS-T is engineered to protect high-speed interfaces such as USB 2.0, HDMI, and LVDS from ESD strikes, ensuring that data integrity and electronic functionality remain uncompromised.
  • Low Capacitance: With its low input capacitance, this device minimizes signal degradation, making it ideal for preserving signal integrity in high-speed communication applications.
  • Low Clamping Voltage: The device has a low clamping voltage, which provides an additional layer of defense by limiting the voltage spike during an ESD event, thus protecting the downstream electronics.
  • Multiple Channels: It offers multiple channels of protection, making it a versatile solution for protecting several data lines using a single component.
  • Compact Package: The MAX3202EEBS-T comes in a space-saving, 10-pin UCSP (Ultra Compact Surface Mount Package), which is highly beneficial for design engineers looking to conserve board space without sacrificing performance.

Applications

The MAX3202EEBS-T is suitable for a wide range of applications where ESD protection is critical. Typical applications include:

  • Portable Electronics
  • Smartphones and Tablets
  • Laptop and Desktop Computers
  • Digital Cameras and Video Equipment
  • USB Hubs, Peripherals, and Accessories
  • Consumer Electronics

In summary, the MAX3202EEBS-T from Maxim Integrated is a highly effective solution for protecting sensitive electronics from ESD damage. Its low capacitance, low clamping voltage, and multiple protection channels make it an essential component for maintaining the integrity and longevity of high-speed data interfaces across a broad spectrum of electronic devices.

You May Also Be Interested in

Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us
Micro Commercial Co
TVS DIODE 13VWM 21.5VC SMB
Need more? Email Us
Semtech Corporation
TVS DIODE 6VWM 20VC 16SOIC
Lowest to $2.8154
Nexperia USA Inc.
ESD Protection Diodes / TVS Diodes Dual USB 2.0 integrated ESD protection
Lowest to $0.2359
NXP / Nexperia
TVS DIODE 5.2VWM 12VC 20SSOP
Need more? Email Us
Littelfuse Inc.
TVS DIODE 51VWM 82.4VC SMC
Lowest to $0.3069
Vishay
TVS DIODE 20VWM 32.4VC DO218AB
Lowest to $0.6537
Vishay
TVS DIODE 36VWM 58.1VC DO218AB
Need more? Email Us
Vishay
TVS DIODE 26VWM 42.1VC DO218AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7831 $58.7325
180+ $0.6426 $115.6680
280+ $0.6225 $174.3000
385+ $0.6024 $231.9240
500+ $0.5824 $291.2000
665+ $0.5221 $347.1965
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess