EN
  • EN
  • DE

MAX319MJA

Part No MAX319MJA
Manufacturer Maxim Integrated
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC INTEGRATED CIRCUIT / Circuit IC Switch
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX319
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 630285-MAX319MJA
Ultra Librarian 3D Model Ultra Librarian MAX319MJA CAD Model

Description

Maxim Integrated MAX319MJA Analog Switch

The MAX319MJA from Maxim Integrated is a precision, dual, high-speed analog switch designed to provide superior performance in a variety of signal switching applications. This device is well-suited for systems that require low on-resistance, low leakage currents, and fast switching speeds, making it an excellent choice for communication systems, data acquisition, and audio/video signal routing.

Key Features

  • Low On-Resistance: The MAX319MJA boasts a low on-resistance of typically 35 ohms, ensuring minimal signal attenuation and power loss across the switch.
  • High-Speed Switching: With switching times of typically 175ns for turn-on and 145ns for turn-off, this analog switch can handle high-speed signals without significant delays.
  • Dual SPDT Configuration: The device features two single-pole double-throw (SPDT) switches, which can be controlled independently, providing flexibility in signal routing.
  • Low Leakage Current: Exhibiting a low off-leakage current of typically 0.5nA at +25°C, the MAX319MJA ensures that the signal integrity is maintained when the switch is in the off position.
  • Wide Operating Voltage Range: It operates across a wide voltage range of ±4.5V to ±20V, accommodating various signal levels and making it versatile for multiple applications.
  • ESD Protection: The device includes ESD protection diodes to the supply rails, enhancing its robustness against electrostatic discharges.
  • Hermetically Sealed Package: Housed in a hermetically sealed package, the MAX319MJA is protected against environmental factors, ensuring reliable operation in harsh conditions.

Applications

The MAX319MJA is ideal for applications that demand high-performance signal switching, such as:

  • Test Equipment
  • Audio and Video Switching
  • Data Acquisition Systems
  • Communication Devices
  • Sample and Hold Circuits
  • Medical Equipment

With its precise and reliable switching capabilities, the MAX319MJA from Maxim Integrated is an exceptional choice for designers looking to optimize their high-speed signal switching applications.

You May Also Be Interested in

Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Vishay
4 Circuit IC Switch 1:1 26Ohm 16-SOIC
Need more? Email Us
Vishay
2 Circuit IC Switch 2:2 1.2Ohm 16-Micro Foot™ (2x2)
Need more? Email Us
NXP / Nexperia
1 Circuit IC Switch 8:1 120Ohm 16-DIP
Lowest to $0.5571
Rochester Electronics
SPST, 2 FUNC, 1 CHANNEL, MBCY10 / Circuit IC Switch
Need more? Email Us
Analog Devices Inc.
3 Circuit IC Switch 2:1 190Ohm 16-LFCSP-VQ (4x4)
Need more? Email Us
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Diodes Incorporated
IC SWITCH SPDT X 14 8OHM 48TFBGA
Lowest to $3.5392

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess