EN
  • EN
  • DE
  • IT

MAX31915AUI+

Part No MAX31915AUI+
Manufacturer Maxim Integrated
Catalog Interface - Sensor and Detector Interfaces
Description IC OCTAL HIGH SPEED DGTL TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type Translator
Input Type Digital
Output Type Digital
Supply Current 1.6mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 38-TFSOP Exposed Pad
Supplier Device Package 38-TSSOP-EP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 703004-MAX31915AUI+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX31915AUI+ CAD Model

Description

The MAX31915AUI+ is a sophisticated industrial interface serializer designed by Maxim Integrated to cater to the needs of systems requiring a reliable connection to industrial sensors and actuators. This integrated circuit (IC) is specifically engineered to translate a 24V industrial input into a serial communication interface that can easily be read by microcontrollers and digital systems.

Key Features

  • Integrated Diagnostics: The MAX31915AUI+ comes with built-in diagnostics for enhanced system reliability, allowing for continuous monitoring of the field side for open-circuit and short-circuit conditions.
  • High Voltage Tolerance: With its ability to handle up to 40V of input, this IC is ideal for harsh industrial environments where voltage spikes are common.
  • Low Power Consumption: Designed to be energy efficient, this device helps reduce the overall power consumption of the system, making it suitable for both powered and battery-operated applications.
  • Flexible Interface: The MAX31915AUI+ supports both SPI and MICROWIRE interfaces, providing versatility in connecting with a wide range of microcontrollers.
  • Robust Protection: It includes reverse-voltage protection, ensuring the device and the system it's part of remain safe even in the event of power supply issues.

Applications

The MAX31915AUI+ is ideal for a variety of industrial applications, including:

  • Programmable Logic Controllers (PLCs)
  • Industrial Automation Systems
  • Distributed Control Systems
  • Factory Automation Equipment

Technical Specifications

  • Package: 28-TSSOP
  • Operating Temperature: -40°C to +125°C
  • Supply Voltage: 4.5V to 5.5V

In summary, the MAX31915AUI+ from Maxim Integrated is a robust and versatile solution for interfacing with 24V industrial systems. Its high voltage tolerance, low power consumption, and integrated diagnostics make it an excellent choice for designers looking to enhance the reliability and efficiency of their industrial control systems.

You May Also Be Interested in

Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 3INP SPI 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.5315 $51.1890
15+ $7.0002 $105.0030
23+ $6.7815 $155.9745
31+ $6.5627 $203.4437
40+ $6.3439 $253.7560
53+ $5.6877 $301.4481
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess