Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Main Purpose Interface, Sensor Signal Conditioner
Embedded Yes, MCU, 8-Bit
Utilized IC / Part MAX31912
Primary Attributes 8-Channel (Octal)
Secondary Attributes Graphical User Interface
Supplied Contents Board(s), Cable(s)
Win Source Part Number 785864-MAX31912EVKIT#
Popularity Medium
Supply and Demand Status Limited
Family Name MAX31912
Introduction Date August 29, 2013
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX31912EVKIT# CAD Model

Description

MAX31912EVKIT# Evaluation Kit from Maxim Integrated

The MAX31912EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed for the MAX31912 industrial interface serializer. This evaluation kit is an essential tool for designers and engineers who aim to test the performance and capabilities of the MAX31912 in converting 8-channel, 24V digital input to a serialized SPI-compatible output.

Key Features

  • 8-channel, 24V digital input to SPI-compatible output conversion
  • Integrated field-side supply loss detection
  • On-board load supply with overcurrent protection
  • Provision for external field supply
  • LED indicators for channel status and diagnostics
  • Easy-to-use evaluation software for Windows®
  • Proven PCB layout
  • Fully assembled and tested

Product Description

The MAX31912EVKIT# facilitates the testing of the MAX31912 IC, which is designed to interface between industrial sensors and a microcontroller. The kit includes the evaluation board, software, and documentation necessary to get started quickly. It features a robust design that can handle the harsh environments typically found in industrial settings.

With the MAX31912EVKIT#, users can evaluate the performance of the MAX31912, including its field-side supply loss detection, which is crucial for maintaining system reliability. The evaluation board comes with a load supply that is protected against overcurrent, ensuring safety and longevity during testing.

LED indicators on the board provide immediate visual feedback on the status of each input channel as well as any diagnostic information. This makes it easy to monitor the system's performance at a glance. To further enhance the user experience, the kit comes with an easy-to-install software package compatible with Windows® operating systems, allowing for simple interfacing with the evaluation board.

The MAX31912EVKIT# is a fully assembled and tested solution, ensuring that users can focus on their application development without worrying about the initial setup. Its proven PCB layout exemplifies Maxim Integrated's commitment to delivering high-quality and reliable tools for industrial applications.

You May Also Be Interested in

Texas Instruments
EVALBOARD NOISE CANCELLING / AIC3254/AIC3256/TPA6130A2 Audio Amplifier/Audio CODEC Development Board
Need more? Email Us
ECAD model for DANCEVM-A
Intersil
EVAL BOARD FOR TW6805A-LA2-GR
Need more? Email Us
ECAD model for TW6805A-LA2-GR-EVAL
Texas Instruments
EVALUATION MODULE FOR TPS65021 / TPS65021 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65021EVM-110
Texas Instruments
EVAL MOD FOR TPS65800 / TPS65800 Battery Management Evaluation Board
Need more? Email Us
ECAD model for TPS65800EVM
STMicroelectronics
EVAL BOARD VN7050AS / VN7050AS Current Limit Switch Evaluation Board Automotive
Need more? Email Us
ECAD model for EV-VN7050AS
Microchip Technology
EVAL BOARD FOR MTCH6102
Need more? Email Us
ECAD model for DM160219
Cirrus Logic Inc.
KIT - WM8224 KIT CDB6109 MB DC
Need more? Email Us
ECAD model for CDKWM8224-S-1
Texas Instruments
XIO2200AEVM / XIO2200A Interface Controller Development Kit
Need more? Email Us
ECAD model for XIO2200AEVM
Exar Corporation
EVAL BOARD FOR M2752-A 44PLCC
Need more? Email Us
ECAD model for XR16M2752IJ-0A-EB

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention