Introducing the MAX318EPA - Precision Temperature Sensor from Maxim Integrated
Maxim Integrated's MAX318EPA is a high-precision analog temperature sensor that offers excellent accuracy and stability for a wide range of applications. This compact and reliable sensor is designed to provide a linear voltage output that is directly proportional to the Celsius temperature, making it an ideal choice for temperature monitoring and control systems.
Key Features:
- Wide Temperature Range: The MAX318EPA operates over a -55°C to +150°C temperature range, catering to diverse environmental conditions.
- High Accuracy: It boasts an impressive accuracy of ±0.8°C at room temperature, ensuring precise temperature readings for critical applications.
- Linear Output: The device provides a linear voltage output of 10mV/°C, simplifying the interface with analog-to-digital converters and microcontrollers.
- Low Power Consumption: With a supply current of just 250µA, the MAX318EPA is suitable for battery-powered and energy-efficient systems.
- Supply Voltage Range: It operates on a supply voltage range of 4V to 30V, providing flexibility in system design.
- Stable Operation: The sensor's low self-heating capability ensures stable operation and minimal impact on the temperature being measured.
Applications:
The versatile MAX318EPA is well-suited for a variety of applications, including:
- Industrial systems
- Temperature control circuits
- Data loggers
- Consumer electronics
- Medical and scientific instrumentation
Package and Reliability:
The MAX318EPA comes in a compact 8-pin DIP package, making it easy to integrate into your design with minimal footprint. Its robust design ensures long-term reliability, making it a trusted component for your temperature sensing needs.
Whether you are developing sophisticated industrial equipment or simple consumer gadgets, the MAX318EPA from Maxim Integrated provides the precision and reliability you need to accurately monitor temperature. Its ease of use and excellent performance characteristics make it a go-to choice for engineers and designers seeking a high-quality temperature sensing solution.