EN
  • EN
  • DE

AMC1203BPSAR

Part No AMC1203BPSAR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 1-Bit, 10MHz, 2nd-Order, Isolated Delta-Sigma Modulator
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Resolution 16
Sampling Rate 40k
Number of Inputs 1
Input Type Differential
Data Interface SPI
Configuration ADC
Number of Converters 1
Architecture Sigma-Delta
Reference Type Internal
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Operating Temperature Range -40°C ~ 105°C
Package 8-SOIC (0.209", 5.30mm Width)
Manufacturer Package 8-SOP
Win Source Part Number 1144254-AMC1203BPSAR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name AMC1203
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian AMC1203BPSAR CAD Model

Description

Product Overview: Texas Instruments AMC1203BPSAR

The Texas Instruments AMC1203BPSAR is a precision, delta-sigma (ΔΣ) modulator with the differential input and differential output, designed for the isolation of high common-mode voltages and the conversion of analog signals for digital processing. This product is an essential component for applications that require accurate data acquisition from high-voltage sources, such as industrial motor drives, power inverters, and renewable energy systems.

Key Features

  • High Resolution: The AMC1203BPSAR offers a high level of precision with its 16-bit resolution, ensuring detailed and accurate signal conversion.
  • High Isolation Voltage: With an isolation voltage of 4000 V<sub>PEAK, this modulator is perfect for applications that involve high voltage levels, providing safety and reliability in electrically noisy environments.
  • High Bandwidth: The device features a high bandwidth of up to 20 MHz, which allows for the fast processing of signals without significant delays, making it ideal for dynamic applications.
  • Low Offset Error: It has a low offset error, which minimizes measurement inaccuracies and ensures consistent performance over time.
  • Robust Operating Temperature Range: The AMC1203BPSAR can operate effectively in a wide temperature range from -40°C to +125°C, suitable for harsh industrial environments.

Applications

  • Industrial motor control
  • Power monitoring and protection systems
  • Renewable energy systems, including solar inverters and wind turbines
  • Electricity meters
  • General-purpose data acquisition

Technical Specifications

  • Supply Voltage: The device operates on a 5V supply, making it compatible with a variety of system architectures.
  • Output: It provides a differential output, which reduces the influence of noise and improves signal integrity.
  • Package: The AMC1203BPSAR comes in a compact 16-pin SOP (Small Outline Package), which is easy to integrate into various design layouts.

The AMC1203BPSAR from Texas Instruments represents a robust and precise solution for signal isolation and conversion in high-voltage applications, offering designers a reliable and high-performance component for their data acquisition systems.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.0437

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.6512 $58.2560
11+ $9.5599 $105.1589
17+ $9.2612 $157.4404
23+ $8.9624 $206.1352
29+ $8.6637 $251.2473
39+ $7.7675 $302.9325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,995 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess