EN
  • EN
  • DE

MAX31790ATI+T

Part No MAX31790ATI+T
Manufacturer Maxim Integrated
Catalog PMIC - Motor Drivers, Controllers
Description IC MOTOR DRIVER 3V-5.5V 28TQFN / Motor Driver Power MOSFET I²C 28-TQFN (4x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr Analog Devices Inc./Maxim Integrated
Package Tape & Reel
Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Low Side (6)
Interface I2C
Technology Power MOSFET
Applications Fan Motor Driver
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX31790
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1340910-MAX31790ATI+T
Ultra Librarian 3D Model Ultra Librarian MAX31790ATI+T CAD Model

Description

The MAX31790ATI+T from Maxim Integrated is a sophisticated, six-channel fan controller, designed to monitor and control the speed of DC fans using Pulse Width Modulation (PWM) signals. This highly integrated device is perfect for managing thermal conditions in complex systems such as servers, telecom equipment, and industrial machinery.

Key Features

  • Advanced Control: The MAX31790ATI+T offers precise fan speed control through six independent PWM outputs, ensuring optimal thermal management.
  • Multiple Fan Support: With the ability to support up to six fans, this controller can manage multiple cooling zones or fan types within a system.
  • Temperature Monitoring: Integrated temperature sensors allow for real-time monitoring of system temperatures, providing the necessary data to adjust fan speeds dynamically.
  • Flexibility: The device is highly configurable, with settings that can be adjusted to meet specific system requirements and preferences.
  • Communication Interface: It features an I²C/SMBus-compatible serial interface, enabling communication with the host system for reporting fan speed and temperature data.
  • Energy Efficient: By adjusting fan speeds according to system needs, the MAX31790ATI+T helps reduce power consumption and noise levels.

Applications

  • Servers and Data Centers
  • Telecommunications Equipment
  • Industrial Systems
  • Networking Hardware

Product Specifications

The MAX31790ATI+T operates over a wide power-supply range of 3.0V to 5.5V and is available in a compact 28-pin TQFN package with an exposed pad. Its operating temperature range is from -40°C to +125°C, making it suitable for use in harsh environments. The device also includes built-in protection features such as over-temperature shutdown and undervoltage lockout to ensure reliable operation under adverse conditions.

For engineers and system designers looking for a reliable and efficient solution to manage multiple fans with precision, the MAX31790ATI+T offers the perfect blend of performance, flexibility, and ease of integration.

You May Also Be Interested in

STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
Sanken
2-PHASE STEPPER MOTOR DRIVER IC
Lowest to $2.6115
Toshiba Semiconductor and Storage
IC MTR DRVR BIPOLAR 8-42V 64HQFP
Lowest to $6.5283
ON Semiconductor
IC MOTOR DRIVER 24SSOP
Lowest to $2.7467
ON Semiconductor
UNIPOLAR FIXED-CURRENT CHOPPER-T / Motor Driver
Lowest to $87.4866
Renesas Electronics America
MOTION CONTROL ELECTRONIC / Motor Driver
Need more? Email Us
STMicroelectronics
VFQFPN 7X7X1.0 48 PITCH 0.5
Need more? Email Us
ON Semiconductor
IC STEPPER MOTOR DRIVER 32QFN
Lowest to $4.1016
Melexis Technologies NV
IC MOTOR DRIVER ON/OFF 6UTQFN
Lowest to $0.8057

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9272 $54.1992
25+ $4.0428 $101.0700
39+ $3.9165 $152.7435
53+ $3.7901 $200.8753
69+ $3.6638 $252.8022
92+ $3.2848 $302.2016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 74,130 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess